Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.07
|
28,300
in stock
|
Buy Now | |
TE Store
from US$0.09
|
20,403
in stock
|
Buy Now | |
Rapid Electronics
from US$0.09
|
9,000
in stock
|
Buy Now | |
Distrelec
from US$0.08
|
9,000
in stock
|
Buy Now | |
Conrad
from US$0.09
|
5,837
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
-
|
Buy Now | |
Future Electronics
from US$0.06
|
-
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
RS Americas
from US$774.87
|
-
|
Buy Now | |
element14
from US$0.08
|
-
|
Buy Now | |
Boersig
from US$0.07
|
-
|
Buy Now | |
Farnell
from US$0.08
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Nickel |
Connection Capacity | Single |
Terminal Type | Receptacle |
Crimp Type | F-Crimp |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Contact Base Material | Steel |
Barrel Type | Open |
Accepts Wire Insulation Diameter Range | .12 – .14in, 3.05 – 3.56mm |
Receptacle Terminal Stock Thickness | .25mm, .01in |
Wire Size | 20 – 16AWG, .51 – 1.31mm² |
Mating Tab Thickness | .032in, .81mm |
Mating Tab Width | .11in, 2.8mm |
Overall Length | 16.12mm, .635in |
UL Rating | Listed |
CSA Certified | Yes |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Packaging Method | Strip/Reel |
Packaging Quantity | 9000 |
Wire Stop | No |
Insulated | No |
Sealable | No |
Terminates To | Wire & Cable |
Wire/Cable Type | Regular Wire |
Insertion Force | Normal |
Operating Temperature Range | -40 – 250°C, -40 – 482°F |
Receptacle terminal,FASTON 110,AWG 20-16 | RS |
110 FASTON REC 20-16 AWG NPST Quick Disconnect Terminal Type: Receptacle Wire Size: 20 – 16 AWG Wire Size: .51 – 1.31 mm² Mating Tab Width: 2.8 mm Mating Tab Width: .11 in Receptacle 20 – 16 AWG .51 – 1.31 mm² 2.8 mm | Quick Disconnect | Part Number: 62050-2 | Internal Number: 62050-2 | TE Connectivity | TE Store |
Terminals .110 RECPT 20-16AWG Reel of 9000 | Rapid Electronics |
TE Connectivity - AMP FASTON 110 Wire Terminal 1.31mm2 | Distrelec |
FASTON .110 RECEPTACLE 20-16 AWG NPCRSThis text is machine translated. | Conrad |
Terminal, Faston Tab, 2.79Mm, Crimp | Newark Electronics |
Quick Disconnect Terminal 16-20AWG RCP 16.12mm 3.73mm Nickel Strip | Avnet America |
FASTON .110 RECEPTACLE 20-16 AWG NPCRS | Boersig |
Status: | Unknown |
---|---|
Series: | FASTON 110 Series |
RoHS: | Unknown |
Product Range | FASTON 110 Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 2.8mm x 0.81mm |
Tab Size - Imperial | 0.11" x 0.032" |
Wire Size AWG Min | 20AWG |
Wire Size AWG Max | 16AWG |
Insulator Colour | - |
Conductor Area CSA | 1.3mm² |
Insulator Material | Uninsulated |
Terminal Material | Steel |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 62050-2?
Additional datasheets, footprints and schematics for 62050-2 are listed on our Part Details page. You can also find images and similar parts to 62050-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 62050-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 62050-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 62050-2 fall under?
The 62050-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 62050-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 62050-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 62050-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 62050-2 have stock available?
Authorised distributors including RS, TE Store, Rapid Electronics, Distrelec and Conrad have stock available or on a lead time for 62050-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 62050-2 often in real-time on the comparison pages.
What if I can't find stock of 62050-2?
You can fill out our help required form which you can use to request a quote for 62050-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.