Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$133.99
Kit Contents | 6232A Probe 6261/6248A Test Clip 6262/6263 Adapter 5908A Test Lead 5916A Crocodile 6203 Lug |
---|---|
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Test Lead Kits, Dmms | Newark Electronics |
DELUXE ELECTRONIC BENCH DMM TEST LEAD KIT | Pomona Electronics 6204A | RS Americas |
TEST LEAD KIT,DELUX ELECTRONIC BENCH DMM,8 SETS W/ POUCH | Jameco Electronics |
TEST LEAD KITS, DMMS | element14 |
Where can I find additional details, specifications and documents for a 6204A?
Additional datasheets, footprints and schematics for 6204A are listed on our Part Details page. You can also find images and similar parts to 6204A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6204A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6204A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6204A fall under?
The 6204A is listed under Test Equipment > Test Equipment Accessories > Test Leads & Probes.
Can I view similar or alternative parts?
You can view similar parts to 6204A when available in the Test Leads & Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6204A you can contact the distributor directly for product support, shipping queries etc.
Is the 6204A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6204A have stock available?
Authorised distributors including Newark Electronics, RS Americas, Jameco Electronics, element14 and Carlton-Bates have stock available or on a lead time for 6204A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6204A often in real-time on the comparison pages.
What if I can't find stock of 6204A?
You can fill out our help required form which you can use to request a quote for 6204A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.