Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.13
|
7,750
in stock
|
Buy Now | |
TTI Europe
from US$0.08
|
240,500
in stock
|
Buy Now | |
TE Store
from US$0.13
|
61,645
in stock
|
Buy Now | |
Chip One Stop
from US$0.12
|
26,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.12
|
19,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
15,395
in stock
|
Buy Now | |
element14
from US$0.13
|
15,395
in stock
|
Buy Now | |
Farnell
from US$0.15
|
15,395
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.12
|
6,500
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
RS Americas
from US$0.12
|
-
|
Buy Now | |
Avnet Asia
from US$0.09
|
-
|
Buy Now | |
Boersig
from US$0.10
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Type | Receptacle |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Reversible Flag |
Barrel Type | Open |
Overall Length | 18.03mm, .71in |
Mating Tab Thickness | .032in, .81mm |
Mating Tab Width | .25in, 6.35mm |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Wire Size | 18 – 14AWG, .82 – 2.08mm² |
Accepts Wire Insulation Diameter Range | .09 – .13in, 2.3 – 3.3mm |
CSA Certified | Yes |
UL Rating | Listed |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Line | Premier |
Packaging Quantity | 6500 |
Packaging Method | Strip/Reel |
Sealable | No |
Insertion Force | Normal |
Wire/Cable Type | Regular Wire |
Wire Stop | No |
Terminates To | Wire & Cable |
Insulated | No |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
250 REV FLG FAST REC 18 14TPBR | TTI Europe |
250 FASTON REC 18-14 AWG TPBR Quick Disconnect Terminal Type: Receptacle Wire Size: 18 – 14 AWG Wire Size: .82 – 2.08 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 18 – 14 AWG .82 – 2.08 mm² 6.35 mm | Quick Disconnect | Part Number: 62048-2 | Internal Number: 62048-2 | TE Connectivity | TE Store |
250 REV FLG FAST REC 18 14TPBR | Heilind Electronics |
Female Disconnect, 6.35Mm, Uninsulated | Newark Electronics |
FEMALE DISCONNECT, 6.35MM, UNINSULATED | element14 |
RECEPTACLE TERMINAL, FLAG, FASTON 250 | RS |
Quick Disconnect Terminal 14-18AWG RCP 18.05mm 8.76mm Tin Strip on Reel | Avnet America |
FASTON .250 Series Uninsulated Tin Plated Crimp Flag Terminal, 18 to 14 AWG | TE Connectivity 62048-2 | RS Americas |
FASTON .250 FLAG REC 18-14 AWG TPBR | Boersig |
Status: | Unknown |
---|---|
Series: | FASTON 250 Series |
RoHS: | Unknown |
Product Range | FASTON 250 Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
Wire Size AWG Min | 18AWG |
Wire Size AWG Max | 14AWG |
Where can I find additional details, specifications and documents for a 62048-2?
Additional datasheets, footprints and schematics for 62048-2 are listed on our Part Details page. You can also find images and similar parts to 62048-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 62048-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 62048-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 62048-2 fall under?
The 62048-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 62048-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 62048-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 62048-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 62048-2 have stock available?
Authorised distributors including TTI Europe, TE Store, Chip One Stop, Heilind Electronics and Newark Electronics have stock available or on a lead time for 62048-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 62048-2 often in real-time on the comparison pages.
What if I can't find stock of 62048-2?
You can fill out our help required form which you can use to request a quote for 62048-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.