Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Unplated |
---|---|
Weight per Piece | .11g |
Splice Material | Brass |
Strip Orientation | Side Feed |
Splice Capacity | 2 |
Number of Serrations | 3 |
Contact Plating Material | Unplated |
Terminal & Splice Type | Splice |
Material Thickness | .41mm, .016in |
Overall Length | 4.95mm, .195in |
Wire Size | 480 – 1700CMA, .2 – .8mm², 24 – 18AWG |
Operating Voltage | 250 V |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 20000 |
Packaging Method | Strip |
Splice Type | Pigtail Splice |
Wire/Cable Type | Magnet Wire |
Sealable | No |
Serrated | Yes |
Barrel Type | Open Barrel |
Product Type | Splice |
Insulated | No |
Crimp Width | 2.03mm, .08in |
Terminal, Open Barrel Splice, 18Awg | Newark Electronics |
MIN AMVAR SPL 480-1700 016BR Splice Type: Pigtail Splice Wire Size: 24 – 18 AWG Wire Size: .2 – .8 mm² Sealable: No Splice Capacity: 2 Pigtail Splice 24 – 18 AWG .2 – .8 mm² | Electrical Wire Splice | Part Number: 62044-1 | Internal Number: 62044-1 | TE Connectivity | TE Store |
Splice Terminal 18-24AWG 4.95mm 3.18mm Strip | Avnet America |
MIN AMVAR SPL 480-1700 016BR | TE Connectivity 62044-1 | RS Americas |
Where can I find additional details, specifications and documents for a 62044-1?
Additional datasheets, footprints and schematics for 62044-1 are listed on our Part Details page. You can also find images and similar parts to 62044-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 62044-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 62044-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 62044-1 fall under?
The 62044-1 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 62044-1 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 62044-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 62044-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 62044-1 have stock available?
Authorised distributors including Newark Electronics, TE Store, Avnet America, RS Americas and Farnell have stock available or on a lead time for 62044-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 62044-1 often in real-time on the comparison pages.
What if I can't find stock of 62044-1?
You can fill out our help required form which you can use to request a quote for 62044-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.