Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0181
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.0214
|
4,230,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0420
|
4,230,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0214
|
4,230,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0183
|
4,230,000
in stock
|
Buy Now | |
Farnell
from US$0.0300
|
3,420,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0237
|
1,980,000
in stock
|
Buy Now | |
TE Store
from US$0.0400
|
221,620
in stock
|
Buy Now | |
RS Americas
from US$0.0300
|
90,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.0301
|
90,000
in stock
|
Buy Now | |
Avnet America
from US$0.0181
|
60,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.0301
|
30,000
in stock
|
Buy Now | |
Boersig
from US$0.0226
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Splice Material | Brass |
---|---|
Weight per Piece | .2g |
Plating Material | Unplated |
Splice Capacity | 3 |
Number of Serrations | 7 |
Strip Orientation | End Feed |
Terminal & Splice Type | Splice |
Contact Plating Material | Unplated |
Overall Length | .225in, 5.72mm |
Material Thickness | .51mm, .02in |
Wire Size | 1500 – 5000CMA, .8 – 2.5mm², 18.5 – 13.5AWG |
Operating Voltage | 250 V |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 30000 |
Packaging Method | Strip |
Wire/Cable Type | Magnet Wire |
Serrated | Yes |
Splice Type | Pigtail Splice |
Product Type | Splice |
Insulated | No |
Sealable | No |
Barrel Type | Open Barrel |
Crimp Width | 2.79mm, .11in |
Terminals 1500-1500Cma Termnal Loose Piece |Amp Te Connectivity 62040-2 | Newark Electronics |
Terminals 1500-1500CMA TERMNAL Loose Piece | Rapid Electronics |
TE Connectivity - AMP Splice SPLC AMVAR 1500-5000 .020BR | Distrelec |
TERMINALS - WIRE SPLICE CONNECTORS | Farnell |
SPLC AMVAR 1500-5000 .020BR Splice Type: Pigtail Splice Wire Size: 18.5 – 13.5 AWG Wire Size: .8 – 2.5 mm² Sealable: No Splice Capacity: 3 Pigtail Splice 18.5 – 13.5 AWG .8 – 2.5 mm² | Electrical Wire Splice | Part Number: 62040-2 | Internal Number: 62040-2 | TE Connectivity | TE Store |
Splc Amvar 1500-5000 .020Br | TE Connectivity 62040-2 | RS Americas |
SPLC AMVAR 1500-5000 .020BR | Heilind Electronics |
Splice Terminal 13.5-18.5AWG 5.72mm 3.94mm Strip | Avnet America |
Where can I find additional details, specifications and documents for a 62040-2?
Additional datasheets, footprints and schematics for 62040-2 are listed on our Part Details page. You can also find images and similar parts to 62040-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 62040-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 62040-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 62040-2 fall under?
The 62040-2 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 62040-2 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 62040-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 62040-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 62040-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 62040-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 62040-2 often in real-time on the comparison pages.
What if I can't find stock of 62040-2?
You can fill out our help required form which you can use to request a quote for 62040-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.