Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0246
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0300
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.0333
|
697,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.0460
|
210,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0248
|
210,000
in stock
|
Buy Now | |
TE Store
from US$0.05
|
175,745
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.0333
|
162,750
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0269
|
30,000
in stock
|
Buy Now | |
Distrelec
from US$0.0428
|
30,000
in stock
|
Buy Now | |
Avnet America
from US$0.0291
|
-
|
Buy Now | |
RS Americas
from US$0.0420
|
-
|
Buy Now | |
Boersig
from US$0.0246
|
-
|
Buy Now |
Splice Material | Brass |
---|---|
Plating Material | Tin |
Weight per Piece | .187g |
Splice Capacity | 3 |
Number of Serrations | 7 |
Strip Orientation | End Feed |
Contact Plating Material | Tin |
Terminal & Splice Type | Splice |
Wire Size | 18.5 – 13.5AWG, 1500 – 5000CMA, .8 – 2.5mm² |
Material Thickness | .51mm, .02in |
Overall Length | .225in, 5.72mm |
Operating Voltage | 250 V |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Strip |
Packaging Quantity | 30000 |
Wire/Cable Type | Magnet Wire |
Serrated | Yes |
Splice Type | Pigtail Splice |
Product Type | Splice |
Insulated | No |
Sealable | No |
Barrel Type | Open Barrel |
Crimp Width | 2.79mm, .11in |
SPLC AMVAR 1500-5000 020TPBR | Heilind Electronics |
Terminals Splc Amvar 1500-5000 Rohs Compliant: Yes |Amp Te Connectivity 62040-1 | Newark Electronics |
SPLC AMVAR 1500-5000 020TPBR Splice Type: Pigtail Splice Wire Size: 18.5 – 13.5 AWG Wire Size: .8 – 2.5 mm² Sealable: No Splice Capacity: 3 Pigtail Splice 18.5 – 13.5 AWG .8 – 2.5 mm² | Electrical Wire Splice | Part Number: 62040-1 | Internal Number: 62040-1 | TE Connectivity | TE Store |
Terminals SPLC AMVAR 1500-5000 | Rapid Electronics |
TE Connectivity - AMP Splice SPLC AMVAR 1500-5000 020TPBR | Distrelec |
Splice Terminal 13.5-18.5AWG 5.72mm 3.94mm Tin Strip | Avnet America |
SPLC AMVAR 1500-5000 020TPBR | TE Connectivity 62040-1 | RS Americas |
Where can I find additional details, specifications and documents for a 62040-1?
Additional datasheets, footprints and schematics for 62040-1 are listed on our Part Details page. You can also find images and similar parts to 62040-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 62040-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 62040-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 62040-1 fall under?
The 62040-1 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 62040-1 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 62040-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 62040-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 62040-1 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, Chip One Stop, TE Store and Heilind Electronics Asia have stock available or on a lead time for 62040-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 62040-1 often in real-time on the comparison pages.
What if I can't find stock of 62040-1?
You can fill out our help required form which you can use to request a quote for 62040-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.