Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.33
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.08
|
8
in stock
|
Buy Now | |
Conrad
from US$0.33
|
2,674
in stock
|
Buy Now | |
RS Americas
from US$6.36
|
96
in stock
|
Buy Now | |
Newark Electronics
from US$6.40
|
27
in stock
|
Buy Now | |
element14
from US$7.29
|
27
in stock
|
Buy Now | |
Farnell
from US$6.52
|
27
in stock
|
Buy Now | |
Rapid Electronics
from US$3.97
|
-
|
Buy Now |
Product Range | - |
---|---|
Wire Size AWG Min | - |
Wire Size AWG Max | - |
Conductor Area CSA | - |
Stud Size - Metric | M6 |
Stud Size - Imperial | 1/4" |
Insulator Material | Nylon (Polyamide) |
Insulator Colour | Red |
Spade Lug With Banana Jack Set | Pomona Electronics 6203 | RS Americas |
Spade Lug To Banana Jack, 15A | Newark Electronics |
SPADE LUG TO BANANA JACK, 15A | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tip Size | 0.1875" |
---|---|
Blade Length | 3" |
Overall Length | 6.75" |
RoHS Compliant | NA |
Where can I find additional details, specifications and documents for a 6203?
Additional datasheets, footprints and schematics for 6203 are listed on our Part Details page. You can also find images and similar parts to 6203 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6203 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6203 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6203 fall under?
The 6203 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to 6203 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6203 you can contact the distributor directly for product support, shipping queries etc.
Is the 6203 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6203 have stock available?
Authorised distributors including Conrad, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 6203.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6203 often in real-time on the comparison pages.
What if I can't find stock of 6203?
You can fill out our help required form which you can use to request a quote for 6203 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.