Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 403019359 |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.17
|
2,700
in stock
|
Buy Now | |
Heilind Electronics
from US$0.14
|
427,875
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.14
|
85,575
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
56,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
24,500
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
24,500
in stock
|
Buy Now | |
TE Store
from US$0.18
|
15,337
in stock
|
Buy Now | |
Rapid Electronics
from US$0.16
|
14,000
in stock
|
Buy Now | |
Distrelec
from US$0.16
|
14,000
in stock
|
Buy Now | |
element14
from US$0.18
|
13,335
in stock
|
Buy Now | |
Farnell
from US$0.17
|
13,335
in stock
|
Buy Now | |
RS Americas
from US$0.08
|
8,900
in stock
|
Buy Now | |
Boersig
from US$0.13
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Tin |
Connection Capacity | Single |
Contact Base Material | Brass |
Terminal Type | Tab & Receptacle |
Crimp Type | F-Crimp |
Terminal Orientation | Piggyback |
Barrel Type | Open |
Terminal & Splice Type | Tab & Receptacle |
Mating Tab Thickness | .51mm, .02in |
Wire Size | 20 – 16AWG, .51 – 1.31mm² |
Mating Tab Width | 4.75mm, .187in |
Receptacle Terminal Stock Thickness | .36mm, .014in |
Accepts Wire Insulation Diameter Range | .09 – .13in, 2.3 – 3.3mm |
Overall Length | .615in, 15.62mm |
CSA Certified | Yes |
UL Rating | Listed |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Packaging Quantity | 3500 |
Packaging Method | Strip/Reel |
Insulated | No |
Sealable | No |
Terminates To | Wire & Cable |
Wire/Cable Type | Regular Wire |
Wire Stop | No |
Insertion Force | Normal |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
187 PB FAST RCPT & TAB TPBR | Heilind Electronics |
Faston 20-16 AWG Straight Non Insulated Piggyback Receptacle | Future Electronics |
Piggyback Disconnect, 0.187In, Crimp | Newark Electronics |
Quick Disconnect Terminal 16-20AWG RCP/M 15.62mm 4.77mm Tin Strip | Avnet America |
187 FASTON REC 20-16 AWG TPBR Quick Disconnect Terminal Type: Receptacle Wire Size: 20 – 16 AWG Wire Size: .51 – 1.31 mm² Mating Tab Width: 4.75 mm Mating Tab Width: .187 in Receptacle 20 – 16 AWG .51 – 1.31 mm² 4.75 mm | Quick Disconnect | Part Number: 62026-1 | Internal Number: 62026-1 | Alias Number: 403019359 | TE Connectivity | TE Store |
Terminals 187 PB FST RCPT TAB Reel of 3500 | Rapid Electronics |
TE Connectivity 187 FASTON REC 20-16 AWG TPBR Terminals | Distrelec |
PIGGYBACK DISCONNECT, 0.187IN, CRIMP | element14 |
FASTON .187 Series Crimp Piggyback Terminal, 4.75 x 0.51mm, 20 - 16 AWG | TE Connectivity 62026-1 | RS Americas |
PIGGYBACK TERMINAL, FASTON 187,AWG 20-16 | RS |
187 PB FAST RCPT AND TAB TPBR | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | FASTON 187 Series |
RoHS: | Unknown |
Product Range | FASTON 187 Series |
---|---|
Terminal Type | Female Piggyback Disconnect |
Tab Size - Metric | 4.75mm x 0.51mm |
Tab Size - Imperial | 0.187" x 0.02" |
Wire Size AWG Min | 20AWG |
Wire Size AWG Max | 16AWG |
Insulator Colour | - |
Conductor Area CSA | 1.3mm² |
Insulator Material | Uninsulated |
Terminal Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 62026-1?
Additional datasheets, footprints and schematics for 62026-1 are listed on our Part Details page. You can also find images and similar parts to 62026-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 62026-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 62026-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 62026-1 fall under?
The 62026-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 62026-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 62026-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 62026-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 62026-1 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Future Electronics, Newark Electronics and Avnet America have stock available or on a lead time for 62026-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 62026-1 often in real-time on the comparison pages.
What if I can't find stock of 62026-1?
You can fill out our help required form which you can use to request a quote for 62026-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.