Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.14
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
16,300
in stock
|
Buy Now | |
Rapid Electronics
from US$0.14
|
16,300
in stock
|
Buy Now | |
Chip One Stop
from US$0.17
|
16,300
in stock
|
Buy Now | |
Distrelec
from US$0.12
|
16,300
in stock
|
Buy Now | |
Heilind Electronics
from US$0.15
|
9,000
in stock
|
Buy Now | |
RS Americas
from US$0.15
|
8,000
in stock
|
Buy Now | |
TE Store
from US$0.17
|
4,533
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.15
|
3,000
in stock
|
Buy Now | |
Avnet America
from US$0.15
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Contact Base Material | Brass |
Barrel Type | Open |
Terminal Type | Receptacle |
Crimp Type | Tab-Lok |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Flag |
Mating Tab Thickness | .81mm, .032in |
Mating Tab Width | 6.35mm, .25in |
Receptacle Terminal Stock Thickness | .46mm, .018in |
Wire Size | .82 – 3.31mm², 18 – 12AWG |
Overall Length | 15.49mm, .61in |
CSA Certified | Yes |
UL Rating | Listed |
Mating Retention Type | Dimple |
Wire Insulation Support | Without |
Line | Premier |
Comment | Right or left handed. Carrier is in front to facilitate thru splicing. |
Packaging Method | Strip/Reel |
Packaging Quantity | 4000 |
Terminates To | Wire & Cable |
Insulated | No |
Wire Stop | No |
Insertion Force | Low |
Sealable | No |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
250 Faston Flag Rec 12-10 Awb Tpbr Rohs Compliant: Yes |Amp Te Connectivity 62021-3 | Newark Electronics |
Terminals 187 PB FAST RCPT Cut Strip of 100 | Rapid Electronics |
TE Connectivity - AMP FASTON 250 Wire Terminal 3.31mm2 | Distrelec |
250 FLG FAST RCPT 18-12 TPBR | Heilind Electronics |
FASTON .250 FLAG REC 12-10 AWG TPBR | TE Connectivity 62021-3 | RS Americas |
250 FASTON FLAG REC 12-10 AWB TPBR Quick Disconnect Terminal Type: Receptacle Wire Size: 12 – 10 AWG Wire Size: .82 – 3.31 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 12 – 10 AWG .82 – 3.31 mm² 6.35 mm | Quick Disconnect | Part Number: 62021-3 | Internal Number: 62021-3 | TE Connectivity | TE Store |
Quick Disconnect Terminal 12-18AWG F 15.49mm Tin Strip | Avnet America |
Where can I find additional details, specifications and documents for a 62021-3?
Additional datasheets, footprints and schematics for 62021-3 are listed on our Part Details page. You can also find images and similar parts to 62021-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 62021-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 62021-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 62021-3 fall under?
The 62021-3 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 62021-3 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 62021-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 62021-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 62021-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Heilind Electronics have stock available or on a lead time for 62021-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 62021-3 often in real-time on the comparison pages.
What if I can't find stock of 62021-3?
You can fill out our help required form which you can use to request a quote for 62021-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.