Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Unplated |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Type | Receptacle |
Terminal Orientation | Flag |
Contact Base Material | Brass |
Crimp Type | Tab-Lok |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Mating Tab Width | 6.35mm, .25in |
Wire Size | 12 – 10AWG, 3.31 – 5.26mm² |
Mating Tab Thickness | .032in, .81mm |
Overall Length | .7in, 17.08mm |
UL Rating | Listed |
CSA Certified | Yes |
Wire Insulation Support | Without |
Mating Retention Type | Dimple |
Comment | Right or left handed. Carrier out front for thru splicing. |
Packaging Quantity | 4000 |
Packaging Method | Strip/Reel |
Insertion Force | Low |
Terminates To | Wire & Cable |
Wire/Cable Type | Regular Wire |
Wire Stop | No |
Sealable | No |
Insulated | No |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
250 FLG FAST REC 12-10 016BR | Heilind Electronics |
250 Flg Fast Rec 12-10 016Br Rohs Compliant: Yes |Amp Te Connectivity 62011-1 | Newark Electronics |
Quick Disconnect Terminal 10-12AWG RCP 17.01mm Strip | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 62011-1?
Additional datasheets, footprints and schematics for 62011-1 are listed on our Part Details page. You can also find images and similar parts to 62011-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 62011-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 62011-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 62011-1 fall under?
The 62011-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 62011-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 62011-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 62011-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 62011-1 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics and Avnet America have stock available or on a lead time for 62011-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 62011-1 often in real-time on the comparison pages.
What if I can't find stock of 62011-1?
You can fill out our help required form which you can use to request a quote for 62011-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.