Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Unplated |
---|---|
Terminal Type | Brush |
Terminal Orientation | Right Angle |
Wire Size | .5 – 2.27mm², 20 – 14AWG |
Overall Length | .62in, 15.75mm |
Wire Insulation Support | Without |
Comment | Tab lock. Right hand. |
Packaging Quantity | 6000 |
Packaging Method | Reel |
Wire/Cable Type | Discrete Wire |
Br Cont Rh Flg 20-14 018Phbz Rohs Compliant: Yes |Amp Te Connectivity 62008-1 | Newark Electronics |
Brush Terminal 14-20AWG M 15.75mm 4.72mm Strip | Avnet America |
BRUSH CONTACT TAB 20-14 AWG PHBZ | TE Connectivity 62008-1 | RS Americas |
BRUSH CONTACT TAB 20-14 AWG PHBZ | Farnell |
Where can I find additional details, specifications and documents for a 62008-1?
Additional datasheets, footprints and schematics for 62008-1 are listed on our Part Details page. You can also find images and similar parts to 62008-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 62008-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 62008-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 62008-1 fall under?
The 62008-1 is listed under Terminals & Splices > Special Purpose Terminals.
Can I view similar or alternative parts?
You can view similar parts to 62008-1 when available in the Special Purpose Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 62008-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 62008-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 62008-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 62008-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 62008-1 often in real-time on the comparison pages.
What if I can't find stock of 62008-1?
You can fill out our help required form which you can use to request a quote for 62008-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.