Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0343
Weight per Piece | .577g |
---|---|
Splice Material | Brass |
Plating Material | Unplated |
Splice Capacity | 3 |
Number of Serrations | 7 |
Strip Orientation | End Feed |
Contact Plating Material | Unplated |
Terminal & Splice Type | Splice |
Wire Size | 15.5 – 12AWG, 1.54 – 3.46mm², 3000 – 7000CMA |
Overall Length | 5.72mm, .225in |
Material Thickness | .02in, .51mm |
Operating Voltage | 250 V |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 20000 |
Packaging Method | Strip |
Insulated | No |
Sealable | No |
Serrated | Yes |
Splice Type | Pigtail Splice |
Product Type | Splice |
Wire/Cable Type | Magnet Wire |
Barrel Type | Open Barrel |
Crimp Width | .14in, 3.56mm |
SPLICE AMVAR 3000-7000 020BR Splice Type: Pigtail Splice Wire Size: 15.5 – 12 AWG Wire Size: 1.54 – 3.46 mm² Sealable: No Splice Capacity: 3 Pigtail Splice 15.5 – 12 AWG 1.54 – 3.46 mm² | Electrical Wire Splice | Part Number: 62001-1 | Internal Number: 62001-1 | TE Connectivity | TE Store |
Splice Amvar 3000-7000 020Br Rohs Compliant: Yes |Amp Te Connectivity 62001-1 | Newark Electronics |
Splice Terminal 12-15.5AWG 5.72mm 4.58mm Strip | Avnet America |
SPLICE AMVAR 3000-7000 020BR | TE Connectivity 62001-1 | RS Americas |
Where can I find additional details, specifications and documents for a 62001-1?
Additional datasheets, footprints and schematics for 62001-1 are listed on our Part Details page. You can also find images and similar parts to 62001-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 62001-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 62001-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 62001-1 fall under?
The 62001-1 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 62001-1 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 62001-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 62001-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 62001-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Chip One Stop, Avnet America and RS Americas have stock available or on a lead time for 62001-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 62001-1 often in real-time on the comparison pages.
What if I can't find stock of 62001-1?
You can fill out our help required form which you can use to request a quote for 62001-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.