Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0214
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.0214
|
No stock
|
Buy Now | |
TTI Europe
from US$0.0226
|
300,000
in stock
|
Buy Now | |
TE Store
from US$0.05
|
28,800
in stock
|
Buy Now | |
Newark Electronics
from US$0.0340
|
-
|
Buy Now | |
Avnet America
from US$0.0345
|
-
|
Buy Now | |
RS Americas
from US$0.0420
|
-
|
Buy Now | |
Boersig
from US$0.0246
|
-
|
Buy Now | |
Farnell
from US$0.0350
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Splice Material | Brass |
---|---|
Weight per Piece | .293g |
Plating Material | Tin |
Number of Serrations | 7 |
Strip Orientation | End Feed |
Splice Capacity | 3 |
Contact Plating Material | Tin |
Terminal & Splice Type | Splice |
Wire Size | 22 – 15AWG, .3 – 1.5mm², 600 – 3000CMA |
Material Thickness | .51mm, .02in |
Overall Length | .225in, 5.72mm |
Operating Voltage | 250 V |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 30000 |
Packaging Method | Strip |
Wire/Cable Type | Magnet Wire |
Serrated | Yes |
Splice Type | Pigtail Splice |
Product Type | Splice |
Insulated | No |
Sealable | No |
Barrel Type | Open Barrel |
Crimp Width | 2.79mm, .11in |
SPLICE AMVAR 600-3000 020TPBR Splice Type: Pigtail Splice Wire Size: 22 – 15 AWG Wire Size: .3 – 1.5 mm² Sealable: No Splice Capacity: 3 Pigtail Splice 22 – 15 AWG .3 – 1.5 mm² | Electrical Wire Splice | Part Number: 62000-2 | Internal Number: 62000-2 | TE Connectivity | TE Store |
Splice Amvar 600-3000 020Tpbr Rohs Compliant: Yes |Amp Te Connectivity 62000-2 | Newark Electronics |
Splice Terminal 15.5-22AWG 5.72mm 3.82mm Tin Strip | Avnet America |
SPLICE AMVAR 600-3000 020TPBR | TE Connectivity 62000-2 | RS Americas |
TE Connectivity - AMP Splice AMVAR 600-3000 020TPBR | Distrelec |
Where can I find additional details, specifications and documents for a 62000-2?
Additional datasheets, footprints and schematics for 62000-2 are listed on our Part Details page. You can also find images and similar parts to 62000-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 62000-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 62000-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 62000-2 fall under?
The 62000-2 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 62000-2 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 62000-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 62000-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 62000-2 have stock available?
Authorised distributors including TTI Europe, TE Store, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 62000-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 62000-2 often in real-time on the comparison pages.
What if I can't find stock of 62000-2?
You can fill out our help required form which you can use to request a quote for 62000-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.