Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$44.78
Cutter Type | Oblique |
---|---|
Overall Length | 120mm |
Cut Type | Edge |
Cutting Capacity Max | 1mm |
Cutting Edge Hardness | 58° |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
OBLIQUE CUTTING NIPPERS | RS |
Knipex 62 12 120 Electronics Oblique Cutting Nipper 120mm | Rapid Electronics |
With cutting edges for soft and medium wires. Without facet, for even cutting. Cutting edges additionally induction hardened, cutting edge hardness approx. 58 HRC. Low-friction dual spring for gentle and even opening Precision box joint hinge The mirror polishing offers together with a fine oil film a excellent protection against rust - no interference in the circuits through peeling chromium parts Cutting head: special tool steel in special quality, forged, oil-hardenedThis text is machine translated. | Conrad |
Cutting Nipper, Oblique, 1Mm, 120Mm | Newark Electronics |
CUTTING NIPPER, OBLIQUE, 1MM, 120MM | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
CP-L SUPPORT ARM HEIGHT ADJUST | Rittal 6212120 | RS Americas |
Where can I find additional details, specifications and documents for a 62 12 120?
Additional datasheets, footprints and schematics for 62 12 120 are listed on our Part Details page. You can also find images and similar parts to 62 12 120 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 62 12 120 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 62 12 120 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 62 12 120 fall under?
The 62 12 120 is listed under KNIPEX Parts.
Can I view similar or alternative parts?
You can view similar parts to 62 12 120 when available in the KNIPEX Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 62 12 120 you can contact the distributor directly for product support, shipping queries etc.
Is the 62 12 120 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 62 12 120 have stock available?
Authorised distributors including RS, Rapid Electronics, Conrad, Newark Electronics and RS Americas have stock available or on a lead time for 62 12 120.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 62 12 120 often in real-time on the comparison pages.
What if I can't find stock of 62 12 120?
You can fill out our help required form which you can use to request a quote for 62 12 120 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.