Status: | Unknown |
---|---|
Series: | NT Series |
RoHS: | Unknown |
Switch Operation | (On)-Off |
---|---|
Contact Configuration | SPST |
Illumination | Non Illuminated |
Product Range | NT Series |
Contact Current Max | 10A |
Switch Mounting | Panel Mount |
Contact Voltage AC Nom | 277V |
Sealed Oi Switch/Honeywell |Honeywell 61NT1-6 | Newark Electronics |
Switch, Toggle | Carlton-Bates |
Where can I find additional details, specifications and documents for a 61NT1-6?
Additional datasheets, footprints and schematics for 61NT1-6 are listed on our Part Details page. You can also find images and similar parts to 61NT1-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 61NT1-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 61NT1-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 61NT1-6 fall under?
The 61NT1-6 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 61NT1-6 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 61NT1-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 61NT1-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 61NT1-6 have stock available?
Authorised distributors including Newark Electronics, element14 and Carlton-Bates have stock available or on a lead time for 61NT1-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 61NT1-6 often in real-time on the comparison pages.
What if I can't find stock of 61NT1-6?
You can fill out our help required form which you can use to request a quote for 61NT1-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.