Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$41.96
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$41.96
|
No stock
|
Buy Now |
Supply Voltage | 230VAC |
---|---|
Response Time | 80ms |
Power Consumption | 3.5VA |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
CONDUCTIVE LVL CONTROLLER, 3.5VA, 230V | Farnell |
Where can I find additional details, specifications and documents for a 61F-GP-N8 230AC?
Additional datasheets, footprints and schematics for 61F-GP-N8 230AC are listed on our Part Details page. You can also find images and similar parts to 61F-GP-N8 230AC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 61F-GP-N8 230AC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 61F-GP-N8 230AC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 61F-GP-N8 230AC fall under?
The 61F-GP-N8 230AC is listed under Electrical & Lighting > Industrial Automation & Control Gear > Process Control.
Can I view similar or alternative parts?
You can view similar parts to 61F-GP-N8 230AC when available in the Process Control range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 61F-GP-N8 230AC you can contact the distributor directly for product support, shipping queries etc.
Is the 61F-GP-N8 230AC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 61F-GP-N8 230AC have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 61F-GP-N8 230AC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 61F-GP-N8 230AC often in real-time on the comparison pages.
What if I can't find stock of 61F-GP-N8 230AC?
You can fill out our help required form which you can use to request a quote for 61F-GP-N8 230AC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.