61F-GP-N8 110AC Industrial Automation & Control Gear by Omron

CONDUCTIVE LVL CONTROLLER 3.5VA 110V

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$81.25

Distributor Stock
Logo for Farnell
Farnell
from US$90.29
2
in stock
Buy Now
Logo for element14
element14
from US$81.25
2
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Supply Voltage 110VAC
Response Time 80ms
Power Consumption 3.5VA
Product Range -
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

CONDUCTIVE LVL CONTROLLER, 3.5VA, 110V | Farnell
Conductive Lvl Controller, 3.5Va, 110V | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 61F-GP-N8 110AC?

Additional datasheets, footprints and schematics for 61F-GP-N8 110AC are listed on our Part Details page. You can also find images and similar parts to 61F-GP-N8 110AC on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 61F-GP-N8 110AC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 61F-GP-N8 110AC price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 61F-GP-N8 110AC fall under?

The 61F-GP-N8 110AC is listed under Electrical & Lighting > Industrial Automation & Control Gear > Process Control.

Can I view similar or alternative parts?

You can view similar parts to 61F-GP-N8 110AC when available in the Process Control range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 61F-GP-N8 110AC you can contact the distributor directly for product support, shipping queries etc.

Is the 61F-GP-N8 110AC RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 61F-GP-N8 110AC have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for 61F-GP-N8 110AC.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 61F-GP-N8 110AC often in real-time on the comparison pages.

What if I can't find stock of 61F-GP-N8 110AC?

You can fill out our help required form which you can use to request a quote for 61F-GP-N8 110AC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay