Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Supply Voltage | 24V |
---|---|
Response Time | 10s |
Power Consumption | 2W |
RoHS Compliant | Yes |
Level Controller, 10S | Newark Electronics |
Where can I find additional details, specifications and documents for a 61F-D21T-V1 24VAC/DC?
Additional datasheets, footprints and schematics for 61F-D21T-V1 24VAC/DC are listed on our Part Details page. You can also find images and similar parts to 61F-D21T-V1 24VAC/DC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 61F-D21T-V1 24VAC/DC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 61F-D21T-V1 24VAC/DC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 61F-D21T-V1 24VAC/DC fall under?
The 61F-D21T-V1 24VAC/DC is listed under Automation & Process Control > Process Controllers, Programmers & Indicators > Controllers > Fluid Level Controllers.
Can I view similar or alternative parts?
You can view similar parts to 61F-D21T-V1 24VAC/DC when available in the Fluid Level Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 61F-D21T-V1 24VAC/DC you can contact the distributor directly for product support, shipping queries etc.
Is the 61F-D21T-V1 24VAC/DC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 61F-D21T-V1 24VAC/DC have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 61F-D21T-V1 24VAC/DC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 61F-D21T-V1 24VAC/DC often in real-time on the comparison pages.
What if I can't find stock of 61F-D21T-V1 24VAC/DC?
You can fill out our help required form which you can use to request a quote for 61F-D21T-V1 24VAC/DC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.