Status: | Unknown |
---|---|
Series: | 61V Series |
RoHS: | Unknown |
No. of Contacts | 36Contacts |
---|---|
Gender | Receptacle |
Connector Type | Mini SAS |
Contact Termination Type | Surface Mount |
Product Range | 61V Series |
Connector Mounting | PCB Mount |
Status: | Unknown |
---|---|
Series: | 61V Series |
RoHS: | Compliant |
No. of Contacts | 36Contacts |
---|---|
Gender | Receptacle |
Connector Type | Mini SAS |
Contact Termination Type | Surface Mount |
Product Range | 61V Series |
Connector Mounting | PCB Mount |
RoHS Compliant | Yes |
Mini Sas Connector, Receptacle 36 Position Smd | Newark Electronics |
MINI SAS CONNECTOR, RECEPTACLE 36POS SMD | element14 |
Where can I find additional details, specifications and documents for a 61V036S-321N0-B?
Additional datasheets, footprints and schematics for 61V036S-321N0-B are listed on our Part Details page. You can also find images and similar parts to 61V036S-321N0-B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 61V036S-321N0-B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 61V036S-321N0-B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 61V036S-321N0-B fall under?
The 61V036S-321N0-B is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 61V036S-321N0-B when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 61V036S-321N0-B you can contact the distributor directly for product support, shipping queries etc.
Is the 61V036S-321N0-B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 61V036S-321N0-B have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 61V036S-321N0-B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 61V036S-321N0-B often in real-time on the comparison pages.
What if I can't find stock of 61V036S-321N0-B?
You can fill out our help required form which you can use to request a quote for 61V036S-321N0-B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.