Status: | Unknown |
---|---|
Series: | 61 Series |
RoHS: | Unknown |
Prices starting from US$2.45
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.39
|
90
in stock
|
Buy Now | |
Rapid Electronics
from US$3.03
|
40
in stock
|
Buy Now | |
Distrelec
from US$2.79
|
15
in stock
|
Buy Now | |
element14
from US$7.16
|
9
in stock
|
Buy Now | |
Farnell
from US$7.52
|
9
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.45
|
5
in stock
|
Buy Now | |
RS Americas
from US$4.95
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$5.98
|
-
|
Buy Now | |
Sager
from US$4.57
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Lens Shape | Round |
---|---|
Switch Lens Colour | Blue |
Product Range | 61 Series |
SVHC | No SVHC (15-Jan-2018) |
Modular switch Lens round blue | RS |
EAO 61-9642.6 Series 61 Lens Blue D19.7 Plastic Transparent | Rapid Electronics |
EAO Switch Lens Round 19.7mm Blue Transparent Plastic EAO 61 Series | Distrelec |
ROUND LENS, BLUE, PLASTIC | element14 |
Actuator lens | Transfer Multisort Elektronik |
Accessory, Lens, Flat, Plastic, Flush, Round, 19.7mm, Transparent, Blue Matte | EAO 61-9642.6 | RS Americas |
Lens, Round, Blue | Newark Electronics |
Industrial Panel Mount Indicators / Switch Indicators LENS BLU ROUND | Sager |
Druckhaube blau matt D19.7 transparent | Boersig |
Where can I find additional details, specifications and documents for a 61-9642.6?
Additional datasheets, footprints and schematics for 61-9642.6 are listed on our Part Details page. You can also find images and similar parts to 61-9642.6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 61-9642.6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 61-9642.6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 61-9642.6 fall under?
The 61-9642.6 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 61-9642.6 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 61-9642.6 you can contact the distributor directly for product support, shipping queries etc.
Is the 61-9642.6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 61-9642.6 have stock available?
Authorised distributors including RS, Rapid Electronics, Distrelec, element14 and Farnell have stock available or on a lead time for 61-9642.6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 61-9642.6 often in real-time on the comparison pages.
What if I can't find stock of 61-9642.6?
You can fill out our help required form which you can use to request a quote for 61-9642.6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.