Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$82.60
Body Style | Right Angle |
---|---|
Body Plating Material | Gold |
Body Insulation | Without |
Body Material | Brass |
Number of Positions | 1 |
RF Connector Center Contact Material | Phosphor Bronze |
RF Connector Center Contact Plating Material | Gold over Nickel |
Length | 11mm, .433in |
Impedance | 50Ω |
Connector Mounting Type | Bulkhead |
Circuit Application | Power & Signal |
Dielectric Material | PTFE |
Comment | Use with Test Probe 619361-1. |
Packaging Method | Package |
RF Connector Type | SMA - SMPM |
Connector System | Cable-to-Cable |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Isolated Ground | No |
RF Adapters-Between Series SMA-SMPM Adaptor R/A | Rapid Electronics |
TE Connectivity Adapter SMPM - SMA Jack Right Angle RF A | Distrelec |
RF ADAPTER, SMPM JACK-SMA JACK, 50 OHM | Farnell |
Adapter Smpm - Sma Jack Right Angle |Amp Te Connectivity 619383-1 | Newark Electronics |
Conn SMPM-SMA Adapter F/F RA Gold Over Nickel | Avnet Abacus |
Where can I find additional details, specifications and documents for a 619383-1?
Additional datasheets, footprints and schematics for 619383-1 are listed on our Part Details page. You can also find images and similar parts to 619383-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 619383-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 619383-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 619383-1 fall under?
The 619383-1 is listed under Connectors > RF & Coax Connectors > RF Adapters > In-Series Adapters.
Can I view similar or alternative parts?
You can view similar parts to 619383-1 when available in the In-Series Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 619383-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 619383-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 619383-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 619383-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 619383-1 often in real-time on the comparison pages.
What if I can't find stock of 619383-1?
You can fill out our help required form which you can use to request a quote for 619383-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.