Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$2.16
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.16
|
No stock
|
Buy Now | |
element14
from US$3.14
|
20
in stock
|
Buy Now | |
Farnell
from US$3.81
|
20
in stock
|
Buy Now | |
RS Americas
from US$2.97
|
4
in stock
|
Buy Now | |
Sorelec
-
|
4
in stock
|
Buy Now | |
RS
from US$2.67
|
-
|
Buy Now | |
Newark Electronics
from US$3.09
|
-
|
Buy Now | |
Sager
from US$2.63
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Lens Shape | Rectangular |
---|---|
Switch Lens Colour | Transparent |
For Use With | EAO 61 Series Pushbutton Switches |
Lens Height | 20mm |
Lens Width | 20mm |
RoHS Compliant | Yes |
LENS, SQUARE, TRANSPARENT, 20MM X 20MM | element14 |
Accessory, Lens, Flat, Plastic, Raised, Square, 20x20mm, Transp, Clear Matte | EAO 61-9351.7 | RS Americas |
Lens, 20 mm x 20 mm, illuminative, Colou | RS |
Switch Lens, Transparent | Newark Electronics |
EAO Cap Square Colourless Transparent Plastic 61 Series Switches | Distrelec |
Industrial Panel Mount Indicators / Switch Indicators ACTUPBMASQU | Sager |
Druckhaube farblos matt 20x20 transparent | Boersig |
Where can I find additional details, specifications and documents for a 61-935.17?
Additional datasheets, footprints and schematics for 61-935.17 are listed on our Part Details page. You can also find images and similar parts to 61-935.17 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 61-935.17 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 61-935.17 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 61-935.17 fall under?
The 61-935.17 is listed under Switches & Relays > Switches > Switch Components > Switch Lenses.
Can I view similar or alternative parts?
You can view similar parts to 61-935.17 when available in the Switch Lenses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 61-935.17 you can contact the distributor directly for product support, shipping queries etc.
Is the 61-935.17 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 61-935.17 have stock available?
Authorised distributors including element14, Farnell, RS Americas, Sorelec and RS have stock available or on a lead time for 61-935.17.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 61-935.17 often in real-time on the comparison pages.
What if I can't find stock of 61-935.17?
You can fill out our help required form which you can use to request a quote for 61-935.17 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.