Status: | Unknown |
---|---|
Series: | RN73 Series |
RoHS: | Unknown |
Resistor Case Style | 0402 [1005 Metric] |
---|---|
Resistance | 2kohm |
Product Range | RN73 Series |
Voltage Rating | 25V |
Resistor Element Material | Thin Film |
Power Rating | 63mW |
Resistance Tolerance | ± 0.1% |
Temperature Coefficient | ± 10ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
SMD Chip Resistor, 2 kOhm, ± 0.1%, 63 mW, 0402 [1005 Metric], Thin Film, High Precision High Stability | Avnet America |
SMD Chip Resistor, 2 kOhm, � 0.1%, 63 mW, 0402 [1005 Metric], Thin Film, High Precision High Stability | Avnet Abacus |
Where can I find additional details, specifications and documents for a 6-1879129-6?
Additional datasheets, footprints and schematics for 6-1879129-6 are listed on our Part Details page. You can also find images and similar parts to 6-1879129-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-1879129-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-1879129-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-1879129-6 fall under?
The 6-1879129-6 is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to 6-1879129-6 when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-1879129-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-1879129-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-1879129-6 have stock available?
Authorised distributors including Avnet America and Avnet Abacus have stock available or on a lead time for 6-1879129-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-1879129-6 often in real-time on the comparison pages.
What if I can't find stock of 6-1879129-6?
You can fill out our help required form which you can use to request a quote for 6-1879129-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.