Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.31
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.33
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.39
|
12,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.36
|
12,000
in stock
|
Buy Now | |
TE Store
from US$0.34
|
6,151
in stock
|
Buy Now | |
Newark Electronics
from US$0.37
|
4,610
in stock
|
Buy Now | |
element14
from US$0.32
|
4,610
in stock
|
Buy Now | |
Heilind Electronics
from US$0.37
|
3,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.37
|
700
in stock
|
Buy Now | |
Avnet America
from US$0.31
|
-
|
Buy Now | |
RS Americas
from US$0.41
|
-
|
Buy Now | |
Boersig
from US$0.36
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Number of Holes | 1 |
Terminal Angle | Straight |
Contact Base Material | Brass |
Underplating Material | Nickel |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Stud Diameter | 12.7mm, .5in |
Tongue Thickness | .76mm, .03in |
Overall Length | 1.45in, 36.83mm |
Wire Size | 18 – 14AWG, .8 – 2mm², 1624 – 4106CMA |
Barrel Inside Diameter | 1.52mm, 3.7mm, .146in, .06in |
Wire Insulation Diameter (Min) | .08in |
Wire Insulation Diameter | 2.03 – 3.81mm, .08 – .15in |
Wire Insulation Diameter (Max) | 3.81mm, .15in |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Strip/Reel |
Packaging Quantity | 2000 |
Barrel Type | Open Barrel |
Sealable | No |
Shape Description | Circular/Oval |
Support Style | Insulation Support |
Stud Size | 1/2, M12 |
Insulated | No |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
RING CRIMP 18-14 AWG TPBR | Rapid Electronics |
RING CRIMP 18-14 AWG TPBR Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 18 – 14 AWG Wire Size: .8 – 2 mm² Wire Size: 1624 – 4106 CMA Stud Size: 1/2 M12 Closed Ring Tongue Terminal 18 – 14 AWG .8 – 2 mm² 1624 – 4106 CMA | Ring Terminal | Part Number: 61863-2 | Internal Number: 61863-2 | TE Connectivity | TE Store |
RING 18-14 1/2 030TPBR REV RL 07H6516 | Farnell |
Ring 18-14 1/2 030Tpbr Rev Rl Rohs Compliant: Yes |Amp Te Connectivity 61863-2 | Newark Electronics |
RING 18-14 1/2 030TPBR REV RL | Heilind Electronics |
Ring Tongue Terminal 14-18AWG 36.83mm 21.59mm Tin Strip | Avnet America |
RING CRIMP 18-14 AWG TPBR | TE Connectivity 61863-2 | RS Americas |
RING 18-14 1-2 030TPBR REV RL | Power and Signal Group |
Where can I find additional details, specifications and documents for a 61863-2?
Additional datasheets, footprints and schematics for 61863-2 are listed on our Part Details page. You can also find images and similar parts to 61863-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 61863-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 61863-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 61863-2 fall under?
The 61863-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 61863-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 61863-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 61863-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 61863-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, TE Store, Farnell and Newark Electronics have stock available or on a lead time for 61863-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 61863-2 often in real-time on the comparison pages.
What if I can't find stock of 61863-2?
You can fill out our help required form which you can use to request a quote for 61863-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.