Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$14.00
Switch Terminals | Solder |
---|---|
No. of Poles | 1 Pole |
Contact Current Max | 5A |
Contact Voltage AC Max | 250V |
For Use With | EAO 61 Series Keylock & Selector Switches |
Contact Voltage DC Max | 250V |
Switch Contact Blocks / Switch Kits SWTCH ELMT- SLGP QC | Sager |
Switching Element,3Pos.,1NC+1NO, Snap-Action, Lamp Term, Gold,5A,250VAC/DC, Solder | EAO 61-8574.22 | RS Americas |
Snap-action switching element 3 position | RS |
Switch Contact Block, 5A, 250V, 1Pole | Newark Electronics |
SWITCH CONTACT BLOCK, 5A, 250V, 1POLE | element14 |
EAO Snap-Action Switching Element, 1NC + 1NO, 5A, Soldering Lugs | Distrelec |
Where can I find additional details, specifications and documents for a 61-8574.22?
Additional datasheets, footprints and schematics for 61-8574.22 are listed on our Part Details page. You can also find images and similar parts to 61-8574.22 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 61-8574.22 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 61-8574.22 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 61-8574.22 fall under?
The 61-8574.22 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 61-8574.22 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 61-8574.22 you can contact the distributor directly for product support, shipping queries etc.
Is the 61-8574.22 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 61-8574.22 have stock available?
Authorised distributors including Sager, RS Americas, RS, Newark Electronics and element14 have stock available or on a lead time for 61-8574.22.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 61-8574.22 often in real-time on the comparison pages.
What if I can't find stock of 61-8574.22?
You can fill out our help required form which you can use to request a quote for 61-8574.22 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.