Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Number of Holes | 1 |
Terminal Angle | Straight |
Underplating Material | Nickel |
Terminal & Splice Type | Spade Tongue |
Contact Base Material | Brass |
Terminal Orientation | Straight |
Tongue Thickness | .76mm, .03in |
Wire Size | 18 – 14AWG, .8 – 2mm², 1624 – 4106CMA |
Barrel Inside Diameter | 1.52mm, .06in, .145in, 3.68mm |
Overall Length | .93in, 23.62mm |
Wire Insulation Diameter (Min) | .08in |
Stud Diameter | 4.82mm, .19in |
Wire Insulation Diameter | 2.03 – 3.81mm, .08 – .15in |
Wire Insulation Diameter (Max) | 3.81mm, .15in |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Strip/Reel |
Packaging Quantity | 2500 |
Stud Size | #10 |
Shape Description | Square Spade |
Insulated | No |
Sealable | No |
Support Style | Insulation Support |
Barrel Type | Open Barrel |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
Spade 18-14 10 030Tpbr Rev Rl Rohs Compliant: Yes |Amp Te Connectivity 61857-2 | Newark Electronics |
Spade Tongue Terminal 14-18AWG Tin Strip | Avnet America |
Where can I find additional details, specifications and documents for a 61857-2?
Additional datasheets, footprints and schematics for 61857-2 are listed on our Part Details page. You can also find images and similar parts to 61857-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 61857-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 61857-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 61857-2 fall under?
The 61857-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 61857-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 61857-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 61857-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 61857-2 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 61857-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 61857-2 often in real-time on the comparison pages.
What if I can't find stock of 61857-2?
You can fill out our help required form which you can use to request a quote for 61857-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.