Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.25
|
134,198
in stock
|
Buy Now | |
Newark Electronics
from US$0.38
|
134,198
in stock
|
Buy Now | |
Rapid Electronics
from US$0.27
|
134,198
in stock
|
Buy Now | |
Chip One Stop
from US$0.20
|
134,198
in stock
|
Buy Now | |
Farnell
from US$0.35
|
111,000
in stock
|
Buy Now | |
TE Store
from US$0.36
|
7,720
in stock
|
Buy Now | |
Avnet America
from US$0.30
|
-
|
Buy Now | |
RS Americas
from US$0.33
|
-
|
Buy Now | |
Boersig
from US$0.28
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Terminal Angle | Straight |
Number of Holes | 1 |
Contact Base Material | Copper |
Underplating Material | Nickel |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Stud Diameter | .25in, 6.35mm |
Overall Length | 1.05in, 26.67mm |
Wire Insulation Diameter (Max) | 5.334mm, .21in |
Barrel Inside Diameter | .12in, 4.82mm, .19in, 3.04mm |
Tongue Thickness | 1.02mm, .04in |
Wire Size | 6529 – 10382CMA, 3 – 6mm², 12 – 10AWG |
Wire Insulation Diameter | .15 – .21in, 3.81 – 5.33mm |
Wire Insulation Diameter (Min) | .15in |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 3000 |
Packaging Method | Strip/Reel |
Insulated | No |
Shape Description | Circular/Oval |
Stud Size | 1/4 |
Wire/Cable Type | Regular Wire |
Sealable | No |
Barrel Type | Open Barrel |
Support Style | Insulation Support |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
Ring Terminal 12-10 Awg .0395X.650 Tpcu |Amp Te Connectivity 61844-1 | Newark Electronics |
RING TERMINAL 12-10 AWG .0395X.650 TPCU | Rapid Electronics |
TE Connectivity - AMP Ring Terminal 6mm2 | Distrelec |
TERMINAL, RING TONGUE, M6, 10AWG | Farnell |
RING TERMINAL 12-10 AWG .0395X.650 TPCU Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 3 – 6 mm² Wire Size: 6529 – 10382 CMA Stud Size: 1/4 Closed Ring Tongue Terminal 12 – 10 AWG 3 – 6 mm² 6529 – 10382 CMA | Ring Terminal | Part Number: 61844-1 | Internal Number: 61844-1 | TE Connectivity | TE Store |
Ring Tongue Terminal 10-12AWG 26.61mm 13.58mm Tin Strip | Avnet America |
RING TERMINAL 12-10 AWG .0395X.650 TPCU | TE Connectivity 61844-1 | RS Americas |
RING 12-10 265STD 040TPCU | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Wire Size AWG Max | 10AWG |
---|---|
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 61844-1?
Additional datasheets, footprints and schematics for 61844-1 are listed on our Part Details page. You can also find images and similar parts to 61844-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 61844-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 61844-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 61844-1 fall under?
The 61844-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 61844-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 61844-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 61844-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 61844-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 61844-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 61844-1 often in real-time on the comparison pages.
What if I can't find stock of 61844-1?
You can fill out our help required form which you can use to request a quote for 61844-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.