Status: | Unknown |
---|---|
Series: | 61 Series |
RoHS: | Unknown |
Prices starting from US$12.84
Distributor | Stock | ||
---|---|---|---|
RS
from US$18.63
|
No stock
|
Buy Now | |
element14
from US$13.92
|
23
in stock
|
Buy Now | |
Farnell
from US$19.88
|
23
in stock
|
Buy Now | |
Rapid Electronics
from US$15.97
|
1
in stock
|
Buy Now | |
Sorelec
-
|
29
in stock
|
Buy Now | |
Newark Electronics
from US$14.20
|
-
|
Buy Now | |
RS Americas
from US$13.65
|
-
|
Buy Now | |
Distrelec
from US$16.97
|
-
|
Buy Now | |
Sager
from US$12.84
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Switch Terminals | Solder |
---|---|
No. of Poles | 2 Pole |
Contact Current Max | 5A |
Contact Voltage AC Max | 250V |
For Use With | EAO 61 Series Pushbutton Keylock and Selector Switches |
Contact Voltage DC Max | 250V |
Product Range | 61 Series |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | CSA SEV UL VDE |
Behind Panel Depth | 41mm |
Contact Configuration | 2NO |
Contact Current Rating | 5A |
Current Rating | 5A |
IP / NEMA Rating | IP65 |
Panel Cutout Diameter | 16mm |
CONTACT BLOCK, 2NO | element14 |
EAO 61-8420.22 Series 61 Snap-Action Switching Element 2NO Gold/Silver | Rapid Electronics |
2NO contact block for pushbutton switch | RS |
Switching Element, 2No, 6A, Solder Lug | Newark Electronics |
Accessory, Switching Element,2NO, Snap-Action, Lamp Term, Gold,5A,250VAC/DC, Solder | EAO 61-8420.22 | RS Americas |
EAO Snap-action switch element 2 Make Contacts (NO) | Distrelec |
Switch Contact Blocks / Switch Kits Contact block 2 N.O. | Sager |
Sprungschaltelement SP 2S L/S Au/Ag | Boersig |
Where can I find additional details, specifications and documents for a 61-8420.22?
Additional datasheets, footprints and schematics for 61-8420.22 are listed on our Part Details page. You can also find images and similar parts to 61-8420.22 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 61-8420.22 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 61-8420.22 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 61-8420.22 fall under?
The 61-8420.22 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 61-8420.22 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 61-8420.22 you can contact the distributor directly for product support, shipping queries etc.
Is the 61-8420.22 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 61-8420.22 have stock available?
Authorised distributors including element14, Farnell, Rapid Electronics, Sorelec and RS have stock available or on a lead time for 61-8420.22.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 61-8420.22 often in real-time on the comparison pages.
What if I can't find stock of 61-8420.22?
You can fill out our help required form which you can use to request a quote for 61-8420.22 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.