Status: | Unknown |
---|---|
Series: | ASF Series |
RoHS: | Unknown |
Contact Configuration | 6PDT |
---|---|
Switch Operation | - |
Switch Mounting | SMD |
Product Range | ASF Series |
Contact Current Max | 300mA |
Contact Voltage AC Max | 115V |
Contact Voltage DC Max | 28V |
Orientation | Vertical |
SVHC | No SVHC (27-Jun-2018) |
Switch Slide 6PDT Flush Slide 0.3A 115VAC Gull Wing SMD Tube | Avnet Abacus |
Where can I find additional details, specifications and documents for a 6-1825011-7 .?
Additional datasheets, footprints and schematics for 6-1825011-7 . are listed on our Part Details page. You can also find images and similar parts to 6-1825011-7 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-1825011-7 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-1825011-7 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-1825011-7 . fall under?
The 6-1825011-7 . is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to 6-1825011-7 . when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-1825011-7 . you can contact the distributor directly for product support, shipping queries etc.
Is the 6-1825011-7 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-1825011-7 . have stock available?
Authorised distributors including Farnell and Avnet Abacus have stock available or on a lead time for 6-1825011-7 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-1825011-7 . often in real-time on the comparison pages.
What if I can't find stock of 6-1825011-7 .?
You can fill out our help required form which you can use to request a quote for 6-1825011-7 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.