Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.28
|
4,895
in stock
|
Buy Now | |
TTI Europe
from US$0.20
|
461,000
in stock
|
Buy Now | |
TE Store
from US$0.28
|
9,909
in stock
|
Buy Now | |
Future Electronics
from US$0.24
|
8,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.32
|
8,000
in stock
|
Buy Now | |
Distrelec
from US$0.32
|
5,991
in stock
|
Buy Now | |
Newark Electronics
from US$0.31
|
4,895
in stock
|
Buy Now | |
element14
from US$0.26
|
4,895
in stock
|
Buy Now | |
Avnet America
from US$0.28
|
-
|
Buy Now | |
RS Americas
from US$0.35
|
-
|
Buy Now | |
Boersig
from US$0.24
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Mating Tab Thickness | .81mm, .032in |
Overall Length | .7in, 17.78mm |
Mating Tab Width | 6.35mm, .25in |
Receptacle Terminal Stock Thickness | .013in, .33mm |
UL Rating | Recognized |
Mating Retention Type | Dimple |
Wire Insulation Support | Without |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece/Carton |
Insulated | No |
Insertion Force | Normal |
Sealable | No |
Terminates To | Wire & Cable |
Wire/Cable Type | Regular Wire |
Wire Stop | No |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
250 FASTON FEMALE ADAPTER | TTI Europe |
FASTON .250 (6.3 MM) RECEPTACLE TPBR Quick Disconnect Terminal Type: Receptacle Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Mating Tab Thickness: .032 in Mating Tab Thickness: .81 mm Receptacle 6.35 mm .25" .032" | Quick Disconnect | Part Number: 61810-2 | Internal Number: 61810-2 | TE Connectivity | TE Store |
6.35 mm 1/4 Quick Connect Female to 6.35mm 1/4" Quick Connect Female Adapter" | Future Electronics |
TE Connectivity - AMP FASTON 250 Push-On Terminal | Distrelec |
Female Quick Disconnect, 6.35Mm X 0.81Mm Rohs Compliant: Yes |Amp Te Connectivity 61810-2 | Newark Electronics |
FEMALE QUICK DISCONNECT, 6.35MM X 0.81MM | element14 |
Quick Disconnect Adapter Terminal RCP/RCP 17.78mm 7.62mm Tin Loose Piece | Avnet America |
Crimp Receptacle, QC Tabs, 45deg Stud Mount, F-Crimp, Tin, FASTON 250 Series | TE Connectivity 61810-2 | RS Americas |
250 FAS REC 018TPBR | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | FASTON 250 Series |
RoHS: | Unknown |
Product Range | FASTON 250 Series |
---|---|
Terminal Type | Male Quick Disconnect |
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
Wire Size AWG Min | - |
Wire Size AWG Max | - |
Where can I find additional details, specifications and documents for a 61810-2?
Additional datasheets, footprints and schematics for 61810-2 are listed on our Part Details page. You can also find images and similar parts to 61810-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 61810-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 61810-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 61810-2 fall under?
The 61810-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 61810-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 61810-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 61810-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 61810-2 have stock available?
Authorised distributors including TTI Europe, TE Store, Future Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 61810-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 61810-2 often in real-time on the comparison pages.
What if I can't find stock of 61810-2?
You can fill out our help required form which you can use to request a quote for 61810-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.