Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.06
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.07
|
369,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.07
|
86,100
in stock
|
Buy Now | |
TE Store
from US$0.08
|
35,343
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
24,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
-
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
RS Americas
from US$0.06
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Plating Material | Post-Tin, Tin |
---|---|
Terminal Type | Shur-Plug |
Pin Diameter | .156in, 3.96mm |
Terminal Orientation | Straight |
Overall Length | 20.45mm, .805in |
Material Thickness | .018in, .46mm |
Wire Size | 18 – 14AWG, .8 – 2mm², 1624 – 4106CMA |
Barrel Inside Diameter | 1.52mm, .06in |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 12000 |
Packaging Method | Reel |
Wire/Cable Type | Discrete Wire |
Insulated | No |
Barrel Type | Closed Barrel |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
156 SHUR PLUG 18-14 018PTPBR | Heilind Electronics |
SHUR PLUG .156 18-14 AWG PTPBR Crimp Wire Terminal Type: Shur-Plug Mating Pin Diameter: 3.96 mm Mating Pin Diameter: .156 in Wire Size: 18 – 14 AWG Wire Size: .8 – 2 mm² Shur-Plug 3.96 mm .156" 18 – 14 AWG | Crimp Wire Pins & Tabs & Ferrule | Part Number: 61802-1 | Internal Number: 61802-1 | TE Connectivity | TE Store |
14-18 AWG Non-Insulated Male Pin (Plug) Crimp Tin Terminal Connector | Future Electronics |
Terminal, Closed Barrel Splice, 14Awg | Newark Electronics |
Shur-Plug 14-18AWG PL 12.7mm 4.06mm Pre-Tin Strip on Reel | Avnet America |
SOLIS SP SPD22-16COM22-18MIL1391 | TE Connectivity 61802-1 | RS Americas |
SHUR PLUG .156 18-14 AWG PTPBR | Farnell |
156 SHUR PLUG 18-14 018PTPBR | Power and Signal Group |
Where can I find additional details, specifications and documents for a 61802-1?
Additional datasheets, footprints and schematics for 61802-1 are listed on our Part Details page. You can also find images and similar parts to 61802-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 61802-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 61802-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 61802-1 fall under?
The 61802-1 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 61802-1 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 61802-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 61802-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 61802-1 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, TE Store, Future Electronics and Newark Electronics have stock available or on a lead time for 61802-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 61802-1 often in real-time on the comparison pages.
What if I can't find stock of 61802-1?
You can fill out our help required form which you can use to request a quote for 61802-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.