Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0130
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.06
|
2,100
in stock
|
Buy Now | |
Heilind Electronics
from US$0.06
|
202,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.0483
|
81,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.06
|
47,250
in stock
|
Buy Now | |
TE Store
from US$0.08
|
22,978
in stock
|
Buy Now | |
element14
from US$0.09
|
2,100
in stock
|
Buy Now | |
Newark Electronics
from US$0.0130
|
1,700
in stock
|
Buy Now | |
Future Electronics
from US$0.0481
|
-
|
Buy Now | |
Avnet America
from US$0.05
|
-
|
Buy Now | |
RS Americas
from US$0.06
|
-
|
Buy Now | |
Avnet Asia
from US$0.06
|
-
|
Buy Now | |
Boersig
from US$0.0482
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Underplating Material | Nickel |
Contact Base Material | Steel |
Wire Insulation Diameter | 2.67 – 3.68mm, .105 – .145in |
Wire Insulation Diameter (Max) | .145in, 3.683mm |
Stud Diameter | .138in, 3.51mm |
Wire Insulation Diameter (Min) | .105in |
Tongue Thickness | .03in, .76mm |
Barrel Inside Diameter | .064in, .125in, 3.17mm, 1.62mm |
Overall Length | .77in, 19.56mm |
Wire Size | 18 – 14AWG, .8 – 2mm², 1624 – 4106CMA |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Strip/Reel |
Packaging Quantity | 9000 |
Wire/Cable Type | Regular Wire |
Shape Description | Anti-Rotational/Grounding |
Barrel Type | Open Barrel |
Stud Size | #6, M3.5 |
Insulated | No |
Sealable | No |
Support Style | Insulation Support |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
RING 18-14 105-145 #6 025TPST | Heilind Electronics |
RING 18-14 AWG TPST Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 18 – 14 AWG Wire Size: .8 – 2 mm² Wire Size: 1624 – 4106 CMA Stud Size: #6 M3.5 Closed Ring Tongue Terminal 18 – 14 AWG .8 – 2 mm² 1624 – 4106 CMA | Ring Terminal | Part Number: 61793-1 | Internal Number: 61793-1 | TE Connectivity | TE Store |
TERMINAL, RING TONGUE, #6, 14AWG | element14 |
Ring Term, M3.5, #6, Uninsltd, 2Mm2 | Newark Electronics |
14-18 AWG Stud #6 Non Insulated Ring Tongue Terminal | Future Electronics |
Star Ring Tongue Terminal 14-18AWG 19.6mm 9.39mm Tin Strip on Reel | Avnet America |
OPEN BRL RNG&SPD STRP, RING 18-14 105-145 #6 025TPST | TE Connectivity 61793-1 | RS Americas |
RING 18-14 AWG TPST | Boersig |
RING 18-14 105-145 #6 025TPST | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | AMPLIVAR Series |
RoHS: | Unknown |
Stud Size - Metric | M3.5 |
---|---|
Stud Size - Imperial | #6 |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2mm² |
Product Range | AMPLIVAR Series |
Insulator Colour | - |
Insulator Material | Uninsulated |
Stud/Tab Size | #6 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 61793-1?
Additional datasheets, footprints and schematics for 61793-1 are listed on our Part Details page. You can also find images and similar parts to 61793-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 61793-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 61793-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 61793-1 fall under?
The 61793-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 61793-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 61793-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 61793-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 61793-1 have stock available?
Authorised distributors including Heilind Electronics, Chip One Stop, Heilind Electronics Asia, TE Store and element14 have stock available or on a lead time for 61793-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 61793-1 often in real-time on the comparison pages.
What if I can't find stock of 61793-1?
You can fill out our help required form which you can use to request a quote for 61793-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.