Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0394
Weight per Piece | .109g |
---|---|
Splice Material | Brass |
Plating Material | Unplated |
Number of Serrations | 2 |
Terminal & Splice Type | Splice |
Overall Length | .12in, 3.05mm |
Material Thickness | .51mm, .02in |
Wire Size | 1200 – 2600CMA |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Reel |
Packaging Quantity | 25000 |
Barrel Style | Standard |
Product Type | Splice |
Insulated | No |
Serrated | Yes |
Wire/Cable Type | Stranded, Solid |
Barrel Type | Open Barrel |
Support Style | Non - Insulation Support |
Sealable | No |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
SPLICE 1200-2600 .020 BR Splice Type: Thru Splice Pigtail Splice Sealable: No Splice Features: Serrated Wire Size: 1200 – 2600 CMA Contact Base Material: Brass Thru Splice Serrated | Electrical Wire Splice | Part Number: 61769-1 | Internal Number: 61769-1 | 1200 – 2600 CMA | Brass | TE Connectivity | TE Store |
Terminal, Open Barrel Splice, 2600Cma | Newark Electronics |
Splice Terminal 3.05mm 3.43mm Strip | Avnet America |
SPLICE 1200-2600CMA .020BR | Power and Signal Group |
Where can I find additional details, specifications and documents for a 61769-1?
Additional datasheets, footprints and schematics for 61769-1 are listed on our Part Details page. You can also find images and similar parts to 61769-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 61769-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 61769-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 61769-1 fall under?
The 61769-1 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 61769-1 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 61769-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 61769-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 61769-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and Farnell have stock available or on a lead time for 61769-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 61769-1 often in real-time on the comparison pages.
What if I can't find stock of 61769-1?
You can fill out our help required form which you can use to request a quote for 61769-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.