Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
STD03Y-PLUS,
F80834-000 |
Marker Style | Snap-On |
---|---|
Marker Material | Polyoxymethylene |
Marker Color | Yellow |
Marker Size | STD 03 |
Compatible Cable Diameter | .075 – .102in, 1.9 – 2.6mm |
Printed Marking Color | Black |
Packaging Method | Strip |
Packaging Quantity | 300 |
Marker Cut | Straight |
Printed Marking | + |
Wire Labels&Markers | Rapid Electronics |
TE Connectivity - AMP Pre-Printed Markers STD03Y-PLUS | Distrelec |
Where can I find additional details, specifications and documents for a 6-1768042-4?
Additional datasheets, footprints and schematics for 6-1768042-4 are listed on our Part Details page. You can also find images and similar parts to 6-1768042-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-1768042-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-1768042-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-1768042-4 fall under?
The 6-1768042-4 is listed under Identification & Labeling > Pre-Printed Markers.
Can I view similar or alternative parts?
You can view similar parts to 6-1768042-4 when available in the Pre-Printed Markers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-1768042-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-1768042-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-1768042-4 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Boersig and TTI Europe have stock available or on a lead time for 6-1768042-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-1768042-4 often in real-time on the comparison pages.
What if I can't find stock of 6-1768042-4?
You can fill out our help required form which you can use to request a quote for 6-1768042-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.