Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
STD02Y-0,
E82756-000 |
Prices starting from US$0.0326
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.06
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.0488
|
51,900
in stock
|
Buy Now | |
Chip One Stop
from US$0.0349
|
30,600
in stock
|
Buy Now | |
Farnell
from US$0.09
|
24,600
in stock
|
Buy Now | |
Boersig
from US$0.05
|
1,500
in stock
|
Buy Now | |
Avnet America
from US$0.0440
|
-
|
Buy Now | |
TTI Europe
from US$0.09
|
-
|
Buy Now | |
TE Store
from US$0.11
|
-
|
Buy Now | |
Sager
from US$0.0326
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Marker Material | Polyoxymethylene |
---|---|
Marker Color | Yellow |
Marker Style | Snap-On |
Marker Size | STD 02 |
Compatible Cable Diameter | 1.4 – 1.8mm, .055 – .071in |
Printed Marking Color | Black |
Packaging Quantity | 300 |
Packaging Method | Strip |
Printed Marking | 0 |
Marker Cut | Straight |
Wire Labels&Markers STD02Y-0 | Rapid Electronics |
WIRE MARKERS - CLIP STYLE | Farnell |
Cable Accessories Snap-On Marker Polyoxymethylene Yellow | Avnet America |
TE Connectivity STD02Y-0 Wire Labels & Markers STD02Y-0 | Distrelec |
Special Order: STD02Y-0 Marker Style: Snap-On Marker Size: STD 02 Compatible Cable Diameter Range: 1.4 – 1.8 mm Compatible Cable Diameter Range: .055 – .071 in Primary Product Color: Yellow Snap-On STD 02 1.4 – 1.8 mm .055 – .071" | Std Snap-On Marker | Part Number: 6-1768041-6 | Internal Number: 6-1768041-6 | Alias Number: E82756-000 | Yellow | TE Connectivity | TE Store |
Wire Labels & Markers STD02Y-0 | Sager |
Where can I find additional details, specifications and documents for a 6-1768041-6?
Additional datasheets, footprints and schematics for 6-1768041-6 are listed on our Part Details page. You can also find images and similar parts to 6-1768041-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-1768041-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-1768041-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-1768041-6 fall under?
The 6-1768041-6 is listed under Identification & Labeling > Pre-Printed Markers.
Can I view similar or alternative parts?
You can view similar parts to 6-1768041-6 when available in the Pre-Printed Markers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-1768041-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-1768041-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-1768041-6 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Boersig and Avnet America have stock available or on a lead time for 6-1768041-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-1768041-6 often in real-time on the comparison pages.
What if I can't find stock of 6-1768041-6?
You can fill out our help required form which you can use to request a quote for 6-1768041-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.