Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.08
|
11,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.06
|
100,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.05
|
100,000
in stock
|
Buy Now | |
Distrelec
from US$0.06
|
100,000
in stock
|
Buy Now | |
TE Store
from US$0.10
|
83,773
in stock
|
Buy Now | |
Heilind Electronics
from US$0.08
|
60,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.08
|
20,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
-
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
element14
from US$0.14
|
-
|
Buy Now | |
Boersig
from US$0.06
|
-
|
Buy Now | |
Farnell
from US$0.08
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Unplated |
---|---|
Terminal Angle | Straight |
Number of Holes | 1 |
Contact Base Material | Brass |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Underplating Material | None |
Barrel Inside Diameter | .115in, .08in, 2.03mm, 2.92mm |
Wire Insulation Diameter (Max) | .12in, 3.048mm |
Wire Insulation Diameter | .09 – .12in, 2.29 – 3.05mm |
Stud Diameter | 3.51mm, .138in |
Wire Size | 20 – 16AWG, .5 – 1.4mm², 1021 – 2582CMA |
Overall Length | .46in, 11.68mm |
Tongue Thickness | .76mm, .03in |
Wire Insulation Diameter (Min) | .09in |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Strip/Reel |
Packaging Quantity | 20000 |
Stud Size | #6, M3.5 |
Barrel Type | Open Barrel |
Wire/Cable Type | Regular Wire |
Insulated | No |
Sealable | No |
Shape Description | Circular/Oval |
Support Style | Insulation Support |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Terminals RING 16-20 AWG #6 40000 | Rapid Electronics |
TE Connectivity RING CRIMP 20-16 AWG BR Terminals RING 1 | Distrelec |
RING CRIMP 20-16 AWG BR Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 20 – 16 AWG Wire Size: .5 – 1.4 mm² Wire Size: 1021 – 2582 CMA Stud Size: #6 M3.5 Closed Ring Tongue Terminal 20 – 16 AWG .5 – 1.4 mm² 1021 – 2582 CMA | Ring Terminal | Part Number: 61764-1 | Internal Number: 61764-1 | TE Connectivity | TE Store |
RING 20-16 090-120 025BR #6 | Heilind Electronics |
Ring Terminal 20-16AWG | RS |
Terminal, Ring Tongue, #6, 16Awg Rohs Compliant: Yes |Amp Te Connectivity 61764-1 | Newark Electronics |
Ring Tongue Terminal 16-20AWG 11.68mm 5.59mm Strip | Avnet America |
TERMINAL, RING TONGUE, #6, 16AWG | element14 |
RING CRIMP 20-16 AWG BR | Boersig |
Where can I find additional details, specifications and documents for a 61764-1?
Additional datasheets, footprints and schematics for 61764-1 are listed on our Part Details page. You can also find images and similar parts to 61764-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 61764-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 61764-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 61764-1 fall under?
The 61764-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 61764-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 61764-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 61764-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 61764-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, TE Store and Heilind Electronics have stock available or on a lead time for 61764-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 61764-1 often in real-time on the comparison pages.
What if I can't find stock of 61764-1?
You can fill out our help required form which you can use to request a quote for 61764-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.