Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
6171494001,
7-1194877-1 |
Fluid Type | Water, Medical Fluids |
---|---|
Material | Medical Grade Crosslinked Polyolefin |
Flexibility | Flexible |
Color | White |
Shrink Ratio | 4:1 |
Recovered Wall Thickness (Nominal) | .43mm, .017in |
Recovered Inside Diameter (Max) | .79mm, .031in |
Expanded Inside Diameter (Min) | .063in, 1.6mm |
Voltage (Max) | 1kV |
Product Source | US |
Packaging Method | Spool, Cut Piece, Stick |
Applicable Region | Global |
Wall Type | Single |
Product Family | MT5000 |
Shrink Temperature (Min) | 110°C |
Resistant To | Strain, Fluids, Impact, Radiation Sterilization |
Flammability | Non-Flame-Retardant |
Recovery Temperature | 110°C |
Fluid Resistance | Moisture/Spray Protection, Splash Protection |
Operating Temperature Range | -40 – 110°C |
Cable Accessories Heat Shrinkable Tubing Polyolefin White Spool | Avnet America |
Heat Shrink Tubing & Sleeves MT5000-1/16-9-SP PRICED PER FOOT | Sager |
Where can I find additional details, specifications and documents for a 6171494001?
Additional datasheets, footprints and schematics for 6171494001 are listed on our Part Details page. You can also find images and similar parts to 6171494001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6171494001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6171494001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6171494001 fall under?
The 6171494001 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 6171494001 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6171494001 you can contact the distributor directly for product support, shipping queries etc.
Is the 6171494001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6171494001 have stock available?
Authorised distributors including Avnet America, TTI Europe and Sager have stock available or on a lead time for 6171494001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6171494001 often in real-time on the comparison pages.
What if I can't find stock of 6171494001?
You can fill out our help required form which you can use to request a quote for 6171494001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.