Status: | Unknown |
---|---|
Series: | 600 Series |
RoHS: | Unknown |
No. of Contacts | 16Contacts |
---|---|
Connector Type | DIP Socket |
Pitch Spacing | 2.54mm |
Product Range | 600 Series |
Row Pitch | 7.62mm |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
Status: | Unknown |
---|---|
Series: | 600 Series |
RoHS: | Unknown |
No. of Contacts | 16Contacts |
---|---|
Connector Type | DIP Socket |
Pitch Spacing | 2.54mm |
Product Range | 600 Series |
Row Pitch | 7.62mm |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
Dip Adapter, 16 Position, Through Hole | Newark Electronics |
Where can I find additional details, specifications and documents for a 616-DG5?
Additional datasheets, footprints and schematics for 616-DG5 are listed on our Part Details page. You can also find images and similar parts to 616-DG5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 616-DG5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 616-DG5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 616-DG5 fall under?
The 616-DG5 is listed under Connectors > IC Sockets.
Can I view similar or alternative parts?
You can view similar parts to 616-DG5 when available in the IC Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 616-DG5 you can contact the distributor directly for product support, shipping queries etc.
Is the 616-DG5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 616-DG5 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for 616-DG5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 616-DG5 often in real-time on the comparison pages.
What if I can't find stock of 616-DG5?
You can fill out our help required form which you can use to request a quote for 616-DG5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.