Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 6-1676941-0 |
Lead Type | Surface Mount Terminals |
---|---|
Dimensions | 14 x 18.3mm |
Current Rating (Max) | 2500mA |
DC Resistance | .1Ω |
Tolerance | 20% |
Inductance | 33µH |
Mount Style | Surface Mount |
Quality Factor | 44 |
Packaging Method | Taped & Reeled |
Element Type | Wirewound |
Shielded | Yes |
Operating Temperature Range | -25 – 105°C |
3630F 33Uh 20% |Amp Te Connectivity 6-1676941-0 | Newark Electronics |
Power Inductor (SMD), 33 uH, ± 20%, 2.5 A, Shielded, 5 A, 18.2mm x 14mm x 6.8mm | Avnet America |
Where can I find additional details, specifications and documents for a 6-1676941-0?
Additional datasheets, footprints and schematics for 6-1676941-0 are listed on our Part Details page. You can also find images and similar parts to 6-1676941-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-1676941-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-1676941-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-1676941-0 fall under?
The 6-1676941-0 is listed under Passive Components > Inductors > Power Inductors.
Can I view similar or alternative parts?
You can view similar parts to 6-1676941-0 when available in the Power Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-1676941-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-1676941-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-1676941-0 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 6-1676941-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-1676941-0 often in real-time on the comparison pages.
What if I can't find stock of 6-1676941-0?
You can fill out our help required form which you can use to request a quote for 6-1676941-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.