Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Unplated |
---|---|
Terminal & Splice Type | Pin |
Pin Diameter | 2.77mm, .109in |
Pin Type | Round Pin |
Pin Style | Round |
Terminal Orientation | Straight |
Terminal Type | Pin |
Accepts Wire Insulation Diameter Range | 2.16mm, .085in |
Overall Length | .595in, 15.11mm |
Material Thickness | .5mm, .0198in |
Wire Insulation Diameter (Max) | 2.16mm, .085in |
Wire Size | .08 – .034mm², 28 – 30AWG, 160 – 100CMA |
Barrel Inside Diameter | .08in, 2.03mm |
Wire Insulation Support | With |
Comment | Insulation Piercing |
Packaging Method | Reel |
Packaging Quantity | 10000 |
Barrel Type | Open Barrel |
Insulated | No |
Wire/Cable Type | Flat Wire |
.109 Dia Pin Ip 22 Flat 020Br Rohs Compliant: Yes |Amp Te Connectivity 61674-1 | Newark Electronics |
Pin Terminal M 15.11mm 3.94mm | Avnet America |
Where can I find additional details, specifications and documents for a 61674-1?
Additional datasheets, footprints and schematics for 61674-1 are listed on our Part Details page. You can also find images and similar parts to 61674-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 61674-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 61674-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 61674-1 fall under?
The 61674-1 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 61674-1 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 61674-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 61674-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 61674-1 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics and Avnet America have stock available or on a lead time for 61674-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 61674-1 often in real-time on the comparison pages.
What if I can't find stock of 61674-1?
You can fill out our help required form which you can use to request a quote for 61674-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.