Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0375
Plating Material | Unplated |
---|---|
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Underplating Material | None |
Contact Base Material | Brass |
Terminal & Splice Type | Rectangular Tongue |
Wire Size | 26 – 24AWG, .12 – .24mm², 254 – 404CMA |
Barrel Inside Diameter | 1.47mm, .058in, .5mm, .02in |
Tongue Thickness | .33mm, .013in |
Overall Length | 9.4mm, .37in |
Wire Insulation Diameter | .89 – 1.65mm, .035 – .065in |
Wire Insulation Diameter (Max) | .065in, 1.651mm |
Stud Diameter | .094in, 2.39mm |
Wire Insulation Diameter (Min) | .035in |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 50000 |
Packaging Method | Strip/Reel |
Wire/Cable Type | Regular Wire |
Insulated | No |
Sealable | No |
Barrel Type | Open Barrel |
Stud Size | #2, M2 |
Shape Description | Flat Sided |
Support Style | Insulation Support |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
RING 26-24 0126BR | Heilind Electronics |
Ring 26-24 0126Br |Amp Te Connectivity 61653-1 | Newark Electronics |
Ring Tongue Terminal 24-26AWG 9.52mm 3.96mm Strip | Avnet America |
RING CRIMP 26-24 AWG BR | Farnell |
Where can I find additional details, specifications and documents for a 61653-1?
Additional datasheets, footprints and schematics for 61653-1 are listed on our Part Details page. You can also find images and similar parts to 61653-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 61653-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 61653-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 61653-1 fall under?
The 61653-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 61653-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 61653-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 61653-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 61653-1 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 61653-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 61653-1 often in real-time on the comparison pages.
What if I can't find stock of 61653-1?
You can fill out our help required form which you can use to request a quote for 61653-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.