Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
6-1624108-4,
36401E8N0CTDF |
Lead Type | Surface Mount Terminals |
---|---|
Dimensions | 1 x .5 x .32mm |
Self Resonant Frequency | 5.5GHz |
Current Rating (Max) | 220mA |
DC Resistance | 1.25Ω |
Tolerance | .2% |
Inductance | .008µH |
Mount Style | Surface Mount |
Comment | Tolerance 0.2nH. |
Quality Factor | 13 |
Packaging Method | Taped & Reeled |
Size Code | 0402 |
Element Type | Thin Film |
Inductor Type | High Frequency |
Shielded | No |
3640 0402 8.0Nh +/-0.2Nh 1K Rl |Amp Te Connectivity 6-1624108-4 | Newark Electronics |
Thin Film Inductor, 8 nH, 1.25 Ohm, ± 0.2nH, 5.5 GHz, 220 mA, 0402 [1005 Metric] | Avnet America |
Where can I find additional details, specifications and documents for a 6-1624108-4?
Additional datasheets, footprints and schematics for 6-1624108-4 are listed on our Part Details page. You can also find images and similar parts to 6-1624108-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-1624108-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-1624108-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-1624108-4 fall under?
The 6-1624108-4 is listed under Passive Components > Inductors > High Frequency & RF Inductors.
Can I view similar or alternative parts?
You can view similar parts to 6-1624108-4 when available in the High Frequency & RF Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-1624108-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-1624108-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-1624108-4 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 6-1624108-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-1624108-4 often in real-time on the comparison pages.
What if I can't find stock of 6-1624108-4?
You can fill out our help required form which you can use to request a quote for 6-1624108-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.