Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 6-1624055-1 |
Lead Type | Axial Leaded |
---|---|
Dimensions | 17 x 8.7mm |
Self Resonant Frequency | .05GHz |
DC Resistance | .033Ω |
Current Rating (Max) | 3200mA |
Inductance | 4.7µH |
Tolerance | 20% |
Mount Style | Through Hole |
Quality Factor | 20 |
Packaging Method | Bulk |
Size Code | 0914 |
Shielded | No |
Element Type | Wirewound |
Inductor Type | Radio Frequency |
Operating Temperature Range | -20 – 80°C |
RF Choke, High Frequency, 4.7 uH, 3.2 A, 33 Milliohm, ± 20%, 50 MHz | Avnet America |
RF Choke, High Frequency, 4.7 uH, 3.2 A, 33 Milliohm, � 20%, 50 MHz | Avnet Abacus |
Where can I find additional details, specifications and documents for a 6-1624055-1?
Additional datasheets, footprints and schematics for 6-1624055-1 are listed on our Part Details page. You can also find images and similar parts to 6-1624055-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-1624055-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-1624055-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-1624055-1 fall under?
The 6-1624055-1 is listed under Passive Components > Inductors > High Frequency & RF Inductors.
Can I view similar or alternative parts?
You can view similar parts to 6-1624055-1 when available in the High Frequency & RF Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-1624055-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-1624055-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-1624055-1 have stock available?
Authorised distributors including Avnet America and Avnet Abacus have stock available or on a lead time for 6-1624055-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-1624055-1 often in real-time on the comparison pages.
What if I can't find stock of 6-1624055-1?
You can fill out our help required form which you can use to request a quote for 6-1624055-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.