Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$12.16
Contact Termination Area Plating Material | Gold |
---|---|
Contact Size | 12 |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 23A |
Contact Type | Socket |
Termination Method to Wire & Cable | Crimp |
Contact, Socket, 12Awg, Crimp | Newark Electronics |
CONTACT, SOCKET, 12AWG, CRIMP | element14 |
SKT CONTACT COAX SIZE 12 | TTI Europe |
Socket Contact Size 12 Crimp Straight Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 6162-325-1231?
Additional datasheets, footprints and schematics for 6162-325-1231 are listed on our Part Details page. You can also find images and similar parts to 6162-325-1231 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6162-325-1231 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6162-325-1231 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6162-325-1231 fall under?
The 6162-325-1231 is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 6162-325-1231 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6162-325-1231 you can contact the distributor directly for product support, shipping queries etc.
Is the 6162-325-1231 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6162-325-1231 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TTI Europe and Avnet America have stock available or on a lead time for 6162-325-1231.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6162-325-1231 often in real-time on the comparison pages.
What if I can't find stock of 6162-325-1231?
You can fill out our help required form which you can use to request a quote for 6162-325-1231 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.