Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 6-1618388-7 |
Prices starting from US$124.49
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$221.48
|
17
in stock
|
Buy Now | |
Heilind Electronics
from US$175.95
|
27
in stock
|
Buy Now | |
Rapid Electronics
from US$259.09
|
17
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$175.95
|
9
in stock
|
Buy Now | |
Newark Electronics
from US$174.78
|
-
|
Buy Now | |
Avnet America
from US$138.41
|
-
|
Buy Now | |
element14
from US$168.44
|
-
|
Buy Now | |
Boersig
from US$201.62
|
-
|
Buy Now | |
TTI Europe
from US$124.49
|
-
|
Buy Now | |
Sager
from US$156.40
|
-
|
Buy Now | |
Farnell
from US$298.78
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Power Switching | Yes |
---|---|
Economizer | Without |
Contact Arrangement | 1 Form X, SPST-NO-DM |
Contact Current Rating | 500A |
Auxiliary Contacts | With |
Contact Base Material | Copper |
Contact Voltage Rating | 12 – 900kVDC |
Contact Switching Voltage (Max) | 900 |
Coil Resistance | 40Ω |
Coil Voltage Rating | 24VDC |
Voltage (Max) | 500VDC |
Mounting Type | Side Mount |
Product Type | Contactor |
High Voltage Connection (Power) | Stud Terminals |
High Voltage Connection (Coil) | Flying Leads |
LEV200H5ANF=RELAY, SPST-N | Heilind Electronics |
Industrial Relays LEV200H5ANF=RELAY SPST-NO | Rapid Electronics |
TE Connectivity - AMP HV Relay LEV200H5ANF%3DRELAY SPST-NO | Distrelec |
Lev200H5Anf=Relay, Spst-No |Amp Te Connectivity 6-1618388-7 | Newark Electronics |
Electromechanical Relay SPST-NO-DM 500A 24VDC 40Ohm Side Mount | Avnet America |
CONTACTOR, SPST-NO, 24V, PANEL | element14 |
HIGHCURRENT RELAY LEV200H5ANF | TTI Europe |
Industrial Relays LEV200H5ANF=RELAY, SPST-NO | Sager |
Where can I find additional details, specifications and documents for a 6-1618388-7?
Additional datasheets, footprints and schematics for 6-1618388-7 are listed on our Part Details page. You can also find images and similar parts to 6-1618388-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-1618388-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-1618388-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-1618388-7 fall under?
The 6-1618388-7 is listed under Relays, Contactors & Switches > Relays > High Voltage Relays.
Can I view similar or alternative parts?
You can view similar parts to 6-1618388-7 when available in the High Voltage Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-1618388-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-1618388-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-1618388-7 have stock available?
Authorised distributors including Heilind Electronics, Rapid Electronics, Distrelec, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for 6-1618388-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-1618388-7 often in real-time on the comparison pages.
What if I can't find stock of 6-1618388-7?
You can fill out our help required form which you can use to request a quote for 6-1618388-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.