Status: | Unknown |
---|---|
Series: | FCA-325 Series |
RoHS: | Unknown |
Prices starting from US$307.72
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$317.31
|
No stock
|
Buy Now | |
Newark Electronics
from US$506.47
|
5
in stock
|
Buy Now | |
Rapid Electronics
from US$639.71
|
5
in stock
|
Buy Now | |
Chip One Stop
from US$512.00
|
5
in stock
|
Buy Now | |
Avnet America
from US$307.72
|
-
|
Buy Now | |
TTI Europe
from US$362.66
|
-
|
Buy Now | |
Sager
from US$314.67
|
-
|
Buy Now |
Contact Configuration | 3PDT |
---|---|
Coil Voltage | - |
Contact Current | 25A |
Product Range | FCA-325 Series |
Relay Mounting | Panel |
Coil Type | Non Latching |
Contact Voltage VAC | 115V |
Relay Terminals | Solder |
Contact Voltage VDC | 28V |
Contact Material | Silver Cadmium Oxide |
Coil Resistance | - |
Approvals & Standards | - |
SVHC | No SVHC (27-Jun-2018) |
Industrial Relays Military/Aerospace Mid-Range |Amp Te Connectivity 6-1617753-7 | Newark Electronics |
Industrial Relays Military/Aerospace Mid-Range | Rapid Electronics |
Electromechanical Relay 3PDT 26A 115VAC | Avnet America |
MID RANGE RELAY | TTI Europe |
General Purpose Relays FCA-325-CY9 | Sager |
Where can I find additional details, specifications and documents for a 6-1617753-7 .?
Additional datasheets, footprints and schematics for 6-1617753-7 . are listed on our Part Details page. You can also find images and similar parts to 6-1617753-7 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-1617753-7 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-1617753-7 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-1617753-7 . fall under?
The 6-1617753-7 . is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to 6-1617753-7 . when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-1617753-7 . you can contact the distributor directly for product support, shipping queries etc.
Is the 6-1617753-7 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-1617753-7 . have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Avnet America and TTI Europe have stock available or on a lead time for 6-1617753-7 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-1617753-7 . often in real-time on the comparison pages.
What if I can't find stock of 6-1617753-7 .?
You can fill out our help required form which you can use to request a quote for 6-1617753-7 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.