Status: | Unknown |
---|---|
Series: | LS Series |
RoHS: | Unknown |
Prices starting from US$1,425.20
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1,620.42
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$1,687.34
|
1
in stock
|
Buy Now | |
Rapid Electronics
from US$1,903.84
|
1
in stock
|
Buy Now | |
Chip One Stop
from US$1,700.00
|
1
in stock
|
Buy Now | |
Farnell
from US$1,876.00
|
1
in stock
|
Buy Now | |
Avnet America
from US$1,425.20
|
-
|
Buy Now | |
Sager
from US$1,585.24
|
-
|
Buy Now |
Coil Voltage | - |
---|---|
Contact Configuration | DPDT |
Contact Current | 2A |
Product Range | LS Series |
Relay Mounting | Panel |
Coil Type | - |
Relay Terminals | Solder |
Contact Voltage VAC | - |
Contact Voltage VDC | 30V |
Contact Material | - |
Coil Resistance | - |
SVHC | No SVHC (27-Jun-2018) |
General Purpose Relays Ls-9617 = Ls Latching Low |Amp Te Connectivity 6-1617090-5 | Newark Electronics |
General Purpose Relays LS-9617 = LS LATCHING LOW | Rapid Electronics |
TE Connectivity LS-9617 LS LATCHING LOW FRAM General Pur | Distrelec |
SIGNAL RELAY, DPDT, 2A, PANEL | Farnell |
LS-9617 = LS LATCHING LOW FRAM | Avnet America |
General Purpose Relays LS-9617 = LS LATCHING LOW FRAM | Sager |
Where can I find additional details, specifications and documents for a 6-1617090-5 .?
Additional datasheets, footprints and schematics for 6-1617090-5 . are listed on our Part Details page. You can also find images and similar parts to 6-1617090-5 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-1617090-5 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-1617090-5 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-1617090-5 . fall under?
The 6-1617090-5 . is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to 6-1617090-5 . when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-1617090-5 . you can contact the distributor directly for product support, shipping queries etc.
Is the 6-1617090-5 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-1617090-5 . have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 6-1617090-5 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-1617090-5 . often in real-time on the comparison pages.
What if I can't find stock of 6-1617090-5 .?
You can fill out our help required form which you can use to request a quote for 6-1617090-5 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.