Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 6-1609157-2 |
Prices starting from US$8.60
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$9.70
|
3,286
in stock
|
Buy Now | |
Newark Electronics
from US$12.38
|
3,286
in stock
|
Buy Now | |
Rapid Electronics
from US$10.65
|
3,286
in stock
|
Buy Now | |
Chip One Stop
from US$8.60
|
3,286
in stock
|
Buy Now | |
Farnell
from US$21.18
|
2,630
in stock
|
Buy Now | |
Avnet America
from US$8.89
|
-
|
Buy Now |
Ground Choke Option | No |
---|---|
Ground Option | Isolated |
Output Type | .187" FASTON |
Input Type | IEC |
Filtered | Yes |
Filter Type | Power Line |
3Ihs1=F8459 |Amp Te Connectivity 6-1609157-2 | Newark Electronics |
AC Power Entry Modules Inlet Med Filtr Snp 3A | Rapid Electronics |
TE Connectivity 3IHS1 F8459 AC Power Entry Modules 3IHS1 | Distrelec |
FILTERED IEC POWER ENTRY MODULES | Farnell |
Where can I find additional details, specifications and documents for a 6-1609157-2?
Additional datasheets, footprints and schematics for 6-1609157-2 are listed on our Part Details page. You can also find images and similar parts to 6-1609157-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-1609157-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-1609157-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-1609157-2 fall under?
The 6-1609157-2 is listed under EMI Filters > Multi-Function Inlet Filters.
Can I view similar or alternative parts?
You can view similar parts to 6-1609157-2 when available in the Multi-Function Inlet Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-1609157-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-1609157-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-1609157-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 6-1609157-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-1609157-2 often in real-time on the comparison pages.
What if I can't find stock of 6-1609157-2?
You can fill out our help required form which you can use to request a quote for 6-1609157-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.