Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 6-1609152-6 |
Prices starting from US$11.90
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$19.54
|
No stock
|
Buy Now | |
Newark Electronics
from US$15.88
|
120
in stock
|
Buy Now | |
Rapid Electronics
from US$15.94
|
120
in stock
|
Buy Now | |
Chip One Stop
from US$13.60
|
120
in stock
|
Buy Now | |
Distrelec
from US$14.75
|
120
in stock
|
Buy Now | |
Avnet America
from US$12.54
|
-
|
Buy Now | |
Sager
from US$11.90
|
-
|
Buy Now |
Panel Thickness Range | .031 – .047in, .78 – 1.19mm |
---|---|
Voltage (Max) | 250VAC |
Leakage Current (Max) (250VAC, 50Hz) | 280µA |
Current Rating | 20A |
Leakage Current (Max) (120VAC, 60Hz) | 160µA |
Mount Angle | Vertical |
Mount Style | Snap-In |
Comment | 14 AWG Output Wire |
Output Type | Wire Lead |
Filtered | Yes |
Input Type | IEC |
Filter Type | Power Line |
Ground Option | None |
Ground Choke Option | No |
Type of Connector | IEC 60320-1 C-20 |
Operating Temperature Range | -10 – 40°C |
Ac Power Entry Modules 20Srbs8-Y=F8439 |Amp Te Connectivity 6-1609152-6 | Newark Electronics |
AC Power Entry Modules 20SRBS8-Y=F8439 | Rapid Electronics |
TE Connectivity 20SRBS8-Y F8439 AC Power Entry Modules 2 | Distrelec |
FILTERED IEC POWER ENTRY MODULES | Farnell |
Where can I find additional details, specifications and documents for a 6-1609152-6?
Additional datasheets, footprints and schematics for 6-1609152-6 are listed on our Part Details page. You can also find images and similar parts to 6-1609152-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-1609152-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-1609152-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-1609152-6 fall under?
The 6-1609152-6 is listed under EMI Filters > Multi-Function Inlet Filters.
Can I view similar or alternative parts?
You can view similar parts to 6-1609152-6 when available in the Multi-Function Inlet Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-1609152-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-1609152-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-1609152-6 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 6-1609152-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-1609152-6 often in real-time on the comparison pages.
What if I can't find stock of 6-1609152-6?
You can fill out our help required form which you can use to request a quote for 6-1609152-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.