Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
1194864-1,
615571-002 |
Wire Color | Green |
---|---|
Insulation Material | Modified Radiation Cross-linked ETFE Polymer |
Conductor Material | Silver-Coated High Strength Copper Alloy |
Number of Strands | 19 |
Number of Conductors | 1 |
Conductor Diameter | .5mm, .02in |
Wire Diameter | .81mm, .032in |
Overall Outside Diameter | .032in, .81mm |
Wire Size | 26AWG |
Strand Size | 38AWG |
Voltage Rating | 600V |
Wire Source | United States |
Cable Type | MIL-DTL-22759 |
Product Classification | Cable - High Performance - Spec 44, 55 & RCW |
Product Type | Wire |
Cable Style | Primary |
Operating Temperature Range | -65 – 200°C |
22759/33-26-5 |Raychem Te Connectivity 615571-002 | Newark Electronics |
TE Connectivity 22759/33-26-5 Wire And Cable 1 Conductor | Distrelec |
CABLEWIRE | Farnell |
Where can I find additional details, specifications and documents for a 615571-002?
Additional datasheets, footprints and schematics for 615571-002 are listed on our Part Details page. You can also find images and similar parts to 615571-002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 615571-002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 615571-002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 615571-002 fall under?
The 615571-002 is listed under Wire & Cable > Hook Up Wire.
Can I view similar or alternative parts?
You can view similar parts to 615571-002 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 615571-002 you can contact the distributor directly for product support, shipping queries etc.
Is the 615571-002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 615571-002 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 615571-002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 615571-002 often in real-time on the comparison pages.
What if I can't find stock of 615571-002?
You can fill out our help required form which you can use to request a quote for 615571-002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.